Hammond Manufacturing Company Inc. 1581T6 1581T6

Description
Manufacturer: Hammond Manufacturing Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034840-1581T6 Packaging: Bulk Color: Black Current Rating: 10 A Length: 339.4456 mm Housing Material: Steel Approvals: CE, CSA, GS, TUV, UL, cULus Mounting: SMD (SMT) Body Material: Aluminium Height: 50.8 mm Weight: 680.388555 g Output Voltage: 220 V Width: 53.98 mm Categories: Boxes,Enclosures,Rac ks Case / Package: 125 Alternative Parts (Cross-Reference): 1431-30BK3; 1584T8A1; 1584T6A1; 182RI,BK; 182I,BK; 182,BK; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Mount: Rack, Wall RoHS: Compliant Schedule B: 8537109090, 8537109090 Voltage Rating (AC): 230 V REACH SVHC: No SVHC Max Current Rating: 10 A AC Outlets: 6 Overload Protection: Circuit Breaker
Request a Quote
Description
Manufacturer: Hammond Manufacturing Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034840-1581T6 Packaging: Bulk Color: Black Current Rating: 10 A Length: 339.4456 mm Housing Material: Steel Approvals: CE, CSA, GS, TUV, UL, cULus Mounting: SMD (SMT) Body Material: Aluminium Height: 50.8 mm Weight: 680.388555 g Output Voltage: 220 V Width: 53.98 mm Categories: Boxes,Enclosures,Rac ks Case / Package: 125 Alternative Parts (Cross-Reference): 1431-30BK3; 1584T8A1; 1584T6A1; 182RI,BK; 182I,BK; 182,BK; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Mount: Rack, Wall RoHS: Compliant Schedule B: 8537109090, 8537109090 Voltage Rating (AC): 230 V REACH SVHC: No SVHC Max Current Rating: 10 A AC Outlets: 6 Overload Protection: Circuit Breaker
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1581T6 - 1581T6 - Win Source Electronics
Laguna Hills, CA, United States
1581T6
1581T6
1581T6 1581T6
Manufacturer: Hammond Manufacturing Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034840-1581T6 Packaging: Bulk Color: Black Current Rating: 10 A Length: 339.4456 mm Housing Material: Steel Approvals: CE, CSA, GS, TUV, UL, cULus Mounting: SMD (SMT) Body Material: Aluminium Height: 50.8 mm Weight: 680.388555 g Output Voltage: 220 V Width: 53.98 mm Categories: Boxes,Enclosures,Rac ks Case / Package: 125 Alternative Parts (Cross-Reference): 1431-30BK3; 1584T8A1; 1584T6A1; 182RI,BK; 182I,BK; 182,BK; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Mount: Rack, Wall RoHS: Compliant Schedule B: 8537109090, 8537109090 Voltage Rating (AC): 230 V REACH SVHC: No SVHC Max Current Rating: 10 A AC Outlets: 6 Overload Protection: Circuit Breaker

Manufacturer: Hammond Manufacturing
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034840-1581T6
Packaging: Bulk
Color: Black
Current Rating: 10 A
Length: 339.4456 mm
Housing Material: Steel
Approvals: CE, CSA, GS, TUV, UL, cULus
Mounting: SMD (SMT)
Body Material: Aluminium
Height: 50.8 mm
Weight: 680.388555 g
Output Voltage: 220 V
Width: 53.98 mm
Categories: Boxes,Enclosures,Racks
Case / Package: 125
Alternative Parts (Cross-Reference): 1431-30BK3; 1584T8A1; 1584T6A1; 182RI,BK; 182I,BK; 182,BK;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Mount: Rack, Wall
RoHS: Compliant
Schedule B: 8537109090, 8537109090
Voltage Rating (AC): 230 V
REACH SVHC: No SVHC
Max Current Rating: 10 A
AC Outlets: 6
Overload Protection: Circuit Breaker

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number 1581T6
Product Name 1581T6
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 3439861 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Shape Rectangular
Length 2.09 inch (53 mm)
Width 1.5 inch (38 mm)
View Details
2 suppliers
TG Series Enclosures - 100-904-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.8 inch (122 mm)
View Details
3 suppliers