Key Features:
Heavy Duty Wall Flange Mount (Mounting Feet Outward)
Flush Wall Mount (Mounting Feet as Keyhole Slots)
Desktop / Tabletop (Rubber Feet Included)
Videos
Accessories
"Box Plastic, Polycarbonate Black Hand Held, Cover Included 6.300"" L x 6.300"" W (160.02mm x 160.02mm) X 1.770"" (44.96mm)"
Electrical Enclosures POLY NEMA160x160x45 WALL MNT ENCL BLACK
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1557F2BK | 1557F2BK | 164-1557F2BK-ND | 1557F2BK |
| Product Name | Small Enclosures - Plastic Enclosures - Industrial | Enclosures, Boxes, & Cases | Boxes | Electrical Enclosures |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | Electronic and Instrument Enclosures |
| Length | 6.3 inch (160 mm) | |||
| Width | 6.3 inch (160 mm) | |||
| Depth | 1.77 inch (44.96 mm) | |||
| Material | Polycarbonate; Polycarbonate | Polycarbonate |