Valcor Engineering Corporation Datasheets for Control Valves
Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more
| Product Name | Notes |
|---|---|
| Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean... | |
| Description Valcor Nuclear Air Pilot Solenoid Valves are nuclear qualified valves with standard brass bodies and are available in a wide range of voltages and flow capacities. These valves are... | |
| Description Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body... | |
| Description The SV10 series is a 4-way, direct acting, 4 port, 2-position solenoid valve. This valve design is primarily used for controlling double-acting air or hydraulic cylinders. No minimum pressure... | |
| Description The SV61 & SV62 series are direct acting, 2-way normally closed general-purpose solenoid valves. The spring loaded poppet provides positive shifting and bubble tight shut-off when de-energized. Minimal moving... | |
| Description The SV84 series is a 2-way, balanced poppet solenoid valve that is capable of handling up to 625 PSI of pressure. This unique design opens and closes independent of... | |
| Description The SV85 series is a 3-way, balanced poppet solenoid valve that is capable of handling up to 625 PSI of pressure in the diverting mode of flow. The normally... | |
| Description These 2-way piloted diaphragm solenoid valves are available in normally closed and normally open operating modes. They range from 3/8” to 2” port sizes with orifice sizes of 5/8” | |
| Description These 2-way piloted diaphragm solenoid valves are designed to operate at zero differential pressure. These sturdy construction valves are capable of handling a wide range of fluids with an... | |
| Description These 2-way piloted piston operated solenoid valves are available in normally closed and normally open operating modes. They range from ¼” to ½” port sizes with orifice sizes of... | |
| Description These 2-way piloted piston operated solenoid valves are available in normally closed and normally open operating modes. They range from 3/8” to 1 ¼” port sizes with orifice sizes... | |
| Description These 2-way piloted piston operated solenoid valves are capable of operating at zero differential pressure. Available in normally closed and normally open operating modes, they range from 1” to... | |
| Description These 3-way pilot operated solenoid valves are available in port sizes of 3/8” and ½” and provide high flow capacities. By eliminating all internal sliding parts, they are highly... | |
| Description These compact 3-way direct acting solenoid valves are available in normally closed, normally open and universal operating modes. Available with 1/8” to ¼” NPT port connections, this design allows... | |
| Description These compact 3-way direct acting solenoid valves are available in normally open, normally closed, and universal operating modes. They range from 1/8” to ¼” port sizes with orifice sizes... | |
| Description These compact, 2-way direct acting solenoid valves are available in normally closed and normally operating modes. They range from 1/8” to 3/8” NPT port sizes with orifice sizes from... | |
| The SV51 series is a direct acting, 2-way normally closed, diaphragm isolation solenoid valve. Valcor designed this series valve with a diaphragm to isolate the valves metallic parts from the... | |
| The SV52 series is a direct acting, 2-way normally open, diaphragm isolation solenoid valve. Valcor designed this series valve with a diaphragm to isolate the valves metallic parts from the... | |
| The SV73 series is a 3-way, balanced poppet isolated diaphragm solenoid valve. These valves are designed for the control of corrosive fluids by isolating all the metallic components from the... | |
| The SV74 series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide range of corrosive or high... | |
| The SV74GM series gradient valve manifold configuration incorporates Valcor’s compact 2-way normally closed diaphragm isolation solenoid valves into a multi position manifold body. The bidirectional design of the SV74 allows... | |
| The SV74M series inline valve manifold configuration incorporates Valcor’s compact 2-way normally closed diaphragm isolation solenoid valves into a multi-position inline manifold body. The bidirectional design of these valves allows... | |
| The SV74SM series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide variety of corrosive or high... | |
| The SV75 series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide range of corrosive or high... | |
| The SV75SM series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide variety of corrosive or high... | |
| The SV76 series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide range of corrosive or high... | |
| The SV76SM series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide variety of corrosive or high... | |
| The SV81 series are direct acting, 2-way, normally closed solenoid valves that utilize a bellows type PTFE diaphragm to seal on a PTFE seat. As a result, this valve series... | |
| The SV91 series is a 2-way, direct acting, floating-seal design solenoid valve for control of cryogenic fluids down to -454°F. It is available in normally closed and normally open configurations. | |
| The SV95 series is a direct acting 2-way normally closed solenoid valve designed to handle cryogenic fluids and gases down to -345°F. This series employs PTFE plunger guides which help... | |
| The SV97 series is a direct acting 2-way normally closed solenoid valve designed to handle cryogenic fluids and gases down to -320°F. This series employs PTFE plunger guides, which help... | |
| Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seat. The Gate-Type action literally wipes the seal clean with... |