Valcor Engineering Corporation Instrument Class Direct Acting Solenoid Valves, Inline Manifolds SV74M Series

Description
The SV74M series inline valve manifold configuration incorporates Valcor’s compact 2-way normally closed diaphragm isolation solenoid valves into a multi-position inline manifold body. The bidirectional design of these valves allows the manifold to have a common pressure port flowing to multiple lines or pressures from multiple ports flowing to a common. Standard construction is equipped with PTFE body and isolation diaphragm. Applications The SV74M series inline valve manifold are suitable for a broad range of applications, including: · Ink jet printers · Chromatography · Clinical or chemical analyzers · Chemical mixing/dispensing · Laboratory equipment Features · Diaphragm isolation construction for high purity processes · Handles corrosive and aggressive fluids · Compact low dead volume design · Bidirectional flow design · Low power consumption solenoid · Direct acting construction
Datasheet
Description
The SV74M series inline valve manifold configuration incorporates Valcor’s compact 2-way normally closed diaphragm isolation solenoid valves into a multi-position inline manifold body. The bidirectional design of these valves allows the manifold to have a common pressure port flowing to multiple lines or pressures from multiple ports flowing to a common. Standard construction is equipped with PTFE body and isolation diaphragm. Applications The SV74M series inline valve manifold are suitable for a broad range of applications, including: · Ink jet printers · Chromatography · Clinical or chemical analyzers · Chemical mixing/dispensing · Laboratory equipment Features · Diaphragm isolation construction for high purity processes · Handles corrosive and aggressive fluids · Compact low dead volume design · Bidirectional flow design · Low power consumption solenoid · Direct acting construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrument Class Direct Acting Solenoid Valves, Inline Manifolds - SV74M Series - Valcor Engineering Corporation
Springfield, NJ, USA
Instrument Class Direct Acting Solenoid Valves, Inline Manifolds
SV74M Series
Instrument Class Direct Acting Solenoid Valves, Inline Manifolds SV74M Series
The SV74M series inline valve manifold configuration incorporates Valcor’s compact 2-way normally closed diaphragm isolation solenoid valves into a multi-position inline manifold body. The bidirectional design of these valves allows the manifold to have a common pressure port flowing to multiple lines or pressures from multiple ports flowing to a common. Standard construction is equipped with PTFE body and isolation diaphragm. Applications The SV74M series inline valve manifold are suitable for a broad range of applications, including: · Ink jet printers · Chromatography · Clinical or chemical analyzers · Chemical mixing/dispensing · Laboratory equipment Features · Diaphragm isolation construction for high purity processes · Handles corrosive and aggressive fluids · Compact low dead volume design · Bidirectional flow design · Low power consumption solenoid · Direct acting construction

The SV74M series inline valve manifold configuration incorporates Valcor’s compact 2-way normally closed diaphragm isolation solenoid valves into a multi-position inline manifold body. The bidirectional design of these valves allows the manifold to have a common pressure port flowing to multiple lines or pressures from multiple ports flowing to a common. Standard construction is equipped with PTFE body and isolation diaphragm.

Applications

The SV74M series inline valve manifold are suitable for a broad range of applications, including:

· Ink jet printers

· Chromatography

· Clinical or chemical analyzers

· Chemical mixing/dispensing

· Laboratory equipment

Features

· Diaphragm isolation construction for high purity processes

· Handles corrosive and aggressive fluids

· Compact low dead volume design

· Bidirectional flow design

· Low power consumption solenoid

· Direct acting construction

Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number SV74M Series
Product Name Instrument Class Direct Acting Solenoid Valves, Inline Manifolds
Valve Type Control Valve; Solenoid
Primary Material PEEK (optional feature); PTFE; KEL-F
Media Corrosive and Aggressive Fluids; Chemical
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121608020 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 1.97 inch (50.00 mm)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
DV 2-Way Valve, Spade Term., Manifold Mount, 0.052
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SJE-1-1/2-CP60 4X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.50 inch (12.70 mm)
View Details