Valcor Engineering Corporation Process 2-Way Solenoid Valves 526D Series

Description
Description Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor valves are designed and manufactured according to customer specifications and following the guidelines of ASME B&V codes. Application This valve is engineered for liquid or gas applications in the Nuclear industry. Typical applications are feed water control systems, dump lines, make-up water, miscellaneous process systems, N2 systems,monitoring and sampling systems. • Cv values up to 10 • Pressures up to 2500 PSIG • Max fluid temperatures of 650°F • ANSI Class 150 – 2500
Datasheet
Description
Description Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor valves are designed and manufactured according to customer specifications and following the guidelines of ASME B&V codes. Application This valve is engineered for liquid or gas applications in the Nuclear industry. Typical applications are feed water control systems, dump lines, make-up water, miscellaneous process systems, N2 systems,monitoring and sampling systems. • Cv values up to 10 • Pressures up to 2500 PSIG • Max fluid temperatures of 650°F • ANSI Class 150 – 2500
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process 2-Way Solenoid Valves - 526D Series - Valcor Engineering Corporation
Springfield, NJ, USA
Process 2-Way Solenoid Valves
526D Series
Process 2-Way Solenoid Valves 526D Series
Description Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor valves are designed and manufactured according to customer specifications and following the guidelines of ASME B&V codes. Application This valve is engineered for liquid or gas applications in the Nuclear industry. Typical applications are feed water control systems, dump lines, make-up water, miscellaneous process systems, N2 systems,monitoring and sampling systems. • Cv values up to 10 • Pressures up to 2500 PSIG • Max fluid temperatures of 650°F • ANSI Class 150 – 2500

Description

Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor valves are designed and manufactured according to customer specifications and following the guidelines of ASME B&V codes.

Application

This valve is engineered for liquid or gas applications in the Nuclear industry. Typical applications are feed water control systems, dump lines, make-up water, miscellaneous process systems, N2 systems,monitoring and sampling systems.

• Cv values up to 10

• Pressures up to 2500 PSIG

• Max fluid temperatures of 650°F

• ANSI Class 150 – 2500

Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number 526D Series
Product Name Process 2-Way Solenoid Valves
Valve Type Control Valve; Solenoid
Media Water; Gas
Maximum Pressure 2500.00 psi (1759 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Relief/Backpressure Valve - Series S-RV - Plast-O-Matic Valves, Inc.
Specs
Valve Type Relief
Primary Material PVC (optional feature); CPVC (optional feature); PTFE (optional feature); PP (optional feature); PVDF (optional feature)
Maximum Pressure 5.00 to 50.00 psi (3.52 to 35.19 m H2O)
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - EBQ BODY 2X4 ODF - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.25 inch (6.35 mm)
View Details
32mm BACOSOL - 04-211-205-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details