Valcor Engineering Corporation Diaphragm Isolated and PTFE 2-Way Direct Acting Solenoid Valves SV52 Series

Description
The SV52 series is a direct acting, 2-way normally open, diaphragm isolation solenoid valve. Valcor designed this series valve with a diaphragm to isolate the valves metallic parts from the media being handled. Available with polypropylene and PTFE body combined with Viton, EPDM or PTF diaphragm, this series handles a wide range of fluids. Applications The SV52 series is suitable for a broad range of industrial applications. Typical applications include: · Sterilizer · Chemical dispense · Water treatment · Photo processing/ink handling · Vacuum applications Features · Inert construction for use with wide range of fluids · Bubble-tight shut-off · High flow in compact design · Direct acting construction · Mountable in any position
Datasheet
Description
The SV52 series is a direct acting, 2-way normally open, diaphragm isolation solenoid valve. Valcor designed this series valve with a diaphragm to isolate the valves metallic parts from the media being handled. Available with polypropylene and PTFE body combined with Viton, EPDM or PTF diaphragm, this series handles a wide range of fluids. Applications The SV52 series is suitable for a broad range of industrial applications. Typical applications include: · Sterilizer · Chemical dispense · Water treatment · Photo processing/ink handling · Vacuum applications Features · Inert construction for use with wide range of fluids · Bubble-tight shut-off · High flow in compact design · Direct acting construction · Mountable in any position
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Isolated and PTFE 2-Way Direct Acting Solenoid Valves - SV52 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Diaphragm Isolated and PTFE 2-Way Direct Acting Solenoid Valves
SV52 Series
Diaphragm Isolated and PTFE 2-Way Direct Acting Solenoid Valves SV52 Series
The SV52 series is a direct acting, 2-way normally open, diaphragm isolation solenoid valve. Valcor designed this series valve with a diaphragm to isolate the valves metallic parts from the media being handled. Available with polypropylene and PTFE body combined with Viton, EPDM or PTF diaphragm, this series handles a wide range of fluids. Applications The SV52 series is suitable for a broad range of industrial applications. Typical applications include: · Sterilizer · Chemical dispense · Water treatment · Photo processing/ink handling · Vacuum applications Features · Inert construction for use with wide range of fluids · Bubble-tight shut-off · High flow in compact design · Direct acting construction · Mountable in any position

The SV52 series is a direct acting, 2-way normally open, diaphragm isolation solenoid valve. Valcor designed this series valve with a diaphragm to isolate the valves metallic parts from the media being handled. Available with polypropylene and PTFE body combined with Viton, EPDM or PTF diaphragm, this series handles a wide range of fluids.

Applications

The SV52 series is suitable for a broad range of industrial applications. Typical applications include:

· Sterilizer

· Chemical dispense

· Water treatment

· Photo processing/ink handling

· Vacuum applications

Features

· Inert construction for use with wide range of fluids

· Bubble-tight shut-off

· High flow in compact design

· Direct acting construction

· Mountable in any position

Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number SV52 Series
Product Name Diaphragm Isolated and PTFE 2-Way Direct Acting Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material PTFE; PP
Media Water; Gas; Chemical
Valve Size 0.25 to 0.38 inch (6.35 to 9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1228020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 1.97 inch (50.00 mm)
View Details
Ultra-Miniature Diaphragm Vacuum Relief Valve - VRV - Beswick Engineering Co., Inc.
Specs
Valve Type Anti-Siphon
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Flanged Check Valve - DFT® PDC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details
FV Series 3-Way Valve - FV-3D - Clippard
Specs
Valve Type Directional; Spool
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
View Details
2 suppliers