Valcor Engineering Corporation Air Pilot Direct Acting 3-Way Solenoid Valves 70900-98 Series

Description
Description Valcor Nuclear Air Pilot Solenoid Valves are nuclear qualified valves with standard brass bodies and are available in a wide range of voltages and flow capacities. These valves are IEEE 323, 344 & 382 qualified for use inside containment. Application These air pilot solenoid valves are used as pilot operators for Air Operated Valves (AOVs) used in nuclear power plants. In a typical application, these air pilot valves feed and exhaust air pressure to the air actuator of the process valve (AOV) thus opening or closing the process valve. • 1/8′ through 1/2′ NPT port sizes • Cv values of 0.2 • Pressures up to 150 PSIG • Brass, Stainless Steel and Aluminum bodies available • Normally Open/Normally Closed
Datasheet
Description
Description Valcor Nuclear Air Pilot Solenoid Valves are nuclear qualified valves with standard brass bodies and are available in a wide range of voltages and flow capacities. These valves are IEEE 323, 344 & 382 qualified for use inside containment. Application These air pilot solenoid valves are used as pilot operators for Air Operated Valves (AOVs) used in nuclear power plants. In a typical application, these air pilot valves feed and exhaust air pressure to the air actuator of the process valve (AOV) thus opening or closing the process valve. • 1/8′ through 1/2′ NPT port sizes • Cv values of 0.2 • Pressures up to 150 PSIG • Brass, Stainless Steel and Aluminum bodies available • Normally Open/Normally Closed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Pilot Direct Acting 3-Way Solenoid Valves - 70900-98 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Air Pilot Direct Acting 3-Way Solenoid Valves
70900-98 Series
Air Pilot Direct Acting 3-Way Solenoid Valves 70900-98 Series
Description Valcor Nuclear Air Pilot Solenoid Valves are nuclear qualified valves with standard brass bodies and are available in a wide range of voltages and flow capacities. These valves are IEEE 323, 344 & 382 qualified for use inside containment. Application These air pilot solenoid valves are used as pilot operators for Air Operated Valves (AOVs) used in nuclear power plants. In a typical application, these air pilot valves feed and exhaust air pressure to the air actuator of the process valve (AOV) thus opening or closing the process valve. • 1/8′ through 1/2′ NPT port sizes • Cv values of 0.2 • Pressures up to 150 PSIG • Brass, Stainless Steel and Aluminum bodies available • Normally Open/Normally Closed

Description

Valcor Nuclear Air Pilot Solenoid Valves are nuclear qualified valves with standard brass bodies and are available in a wide range of voltages and flow capacities. These valves are IEEE 323, 344 & 382 qualified for use inside containment.

Application

These air pilot solenoid valves are used as pilot operators for Air Operated Valves (AOVs) used in nuclear power plants. In a typical application, these air pilot valves feed and exhaust air pressure to the air actuator of the process valve (AOV) thus opening or closing the process valve.

• 1/8″ through 1/2″ NPT port sizes

• Cv values of 0.2

• Pressures up to 150 PSIG

• Brass, Stainless Steel and Aluminum bodies available

• Normally Open/Normally Closed

Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number 70900-98 Series
Product Name Air Pilot Direct Acting 3-Way Solenoid Valves
Valve Type Control Valve; Solenoid
Media Air
Valve Size 0.12 to 0.50 inch (3.17 to 12.70 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Union 0 5 2 - 121532015 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 1.57 inch (40.00 mm)
View Details
M3 Inlet Thread Needle Valve - NV3 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metal Seated; Needle
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Media Air
View Details
15 mm Miniature Electronic Valve - E3O15E-2D - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MSE-20-C 9X11 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A
Valve Size 0.25 inch (6.35 mm)
View Details