Valcor Engineering Corporation Datasheets for Check Valves
Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves.
Check Valves: Learn more
| Product Name | Notes |
|---|---|
| Description Extreme reliability is inherent due to rugged design, simplicity of operation, and a minimum number of moving parts. Isolation standoffs prevent excessive heat transfer to the solenoid operator. Internal... | |
| The SV111 is a spring-activated check valve with disc type seating. It has a relatively low, yet realistic rated cracking pressure, resulting in quick response to changes in fluid pressure. |