Valcor Engineering Corporation Solenoid Valves, 2-Way Direct Acting V27700 Series

Description
Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seat. The Gate-Type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.) Application Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft, and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present.
Description
Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seat. The Gate-Type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.) Application Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft, and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present.

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves, 2-Way Direct Acting - V27700 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Solenoid Valves, 2-Way Direct Acting
V27700 Series
Solenoid Valves, 2-Way Direct Acting V27700 Series
Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seat. The Gate-Type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.) Application Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft, and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present.

Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seat. The Gate-Type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.)

Application

Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft, and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present.

Supplier's Site

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number V27700 Series
Product Name Solenoid Valves, 2-Way Direct Acting
Valve Type Control Valve; Solenoid; Shut Off
Valve Size 0.38 to 0.75 inch (9.52 to 19.05 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Expansion Valve - Sporlan - Type BQ - SBQE BODY 3X4X2 ODF - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.38 inch (9.52 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Air solenoid valve - CPE24-M2H-3GLS-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers