Valcor Engineering Corporation Solenoid Valves, 3-Way, Direct Acting V14100 Series

Description
Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.) Application Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present. • 3-Way, 2-position • Gate-type Design, Floating Seal • Pressure range of 0-500 PSIG Max • 1/4′ O.D. Line • Normally Open/Normally Closed/Diverter
Datasheet
Description
Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.) Application Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present. • 3-Way, 2-position • Gate-type Design, Floating Seal • Pressure range of 0-500 PSIG Max • 1/4′ O.D. Line • Normally Open/Normally Closed/Diverter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves, 3-Way, Direct Acting - V14100 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Solenoid Valves, 3-Way, Direct Acting
V14100 Series
Solenoid Valves, 3-Way, Direct Acting V14100 Series
Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.) Application Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present. • 3-Way, 2-position • Gate-type Design, Floating Seal • Pressure range of 0-500 PSIG Max • 1/4′ O.D. Line • Normally Open/Normally Closed/Diverter

Description

Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.)

Application

Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present.

• 3-Way, 2-position

• Gate-type Design, Floating Seal

• Pressure range of 0-500 PSIG Max

• 1/4″ O.D. Line

• Normally Open/Normally Closed/Diverter

Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number V14100 Series
Product Name Solenoid Valves, 3-Way, Direct Acting
Valve Type Control Valve; Solenoid
Media Gas; Gasoline / Diesel Fuel; Hydraulic; Air; Compressed Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 3
Unlock Full Specs
to access all available technical data

Similar Products

8mm CHIPSOL - 14-311CA00-HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
Pneumatic Function Fittings - 1214335 - RS Components, Ltd.
Specs
Valve Type Flow controller
Primary Material Aluminum; Aluminium alloy
Media Air
View Details
Bronze Bolted In-Line Valve - VVA Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details