Valcor Engineering Corporation Solenoid Valves, 3-Way, Direct Acting V70900 Series

Description
Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.) Application Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present. • 3-Way Shutoff • Pressure range of 0-3000 PSIG Max • 1/4′, 3/8′ and 1/2′ O.D. Line • 1.5 lbs (approx.) • Normally Open/Normally Closed/Diverter or Selector
Datasheet
Description
Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.) Application Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present. • 3-Way Shutoff • Pressure range of 0-3000 PSIG Max • 1/4′, 3/8′ and 1/2′ O.D. Line • 1.5 lbs (approx.) • Normally Open/Normally Closed/Diverter or Selector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves, 3-Way, Direct Acting - V70900 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Solenoid Valves, 3-Way, Direct Acting
V70900 Series
Solenoid Valves, 3-Way, Direct Acting V70900 Series
Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.) Application Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present. • 3-Way Shutoff • Pressure range of 0-3000 PSIG Max • 1/4′, 3/8′ and 1/2′ O.D. Line • 1.5 lbs (approx.) • Normally Open/Normally Closed/Diverter or Selector

Description

Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.)

Application

Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present.

• 3-Way Shutoff

• Pressure range of 0-3000 PSIG Max

• 1/4″, 3/8″ and 1/2″ O.D. Line

• 1.5 lbs (approx.)

• Normally Open/Normally Closed/Diverter or Selector

Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number V70900 Series
Product Name Solenoid Valves, 3-Way, Direct Acting
Valve Type Control Valve; Diverter; Solenoid; Shut Off
Media Gas; Gasoline / Diesel Fuel; Hydraulic
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
Number of Ports 3
Unlock Full Specs
to access all available technical data

Similar Products

Check Valve - CKS - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Check; Self-Closing Check Valve
Primary Material PVC; PP (optional feature); PVDF (optional feature)
Media Acids, Caustics, Chlorine Solutions
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MJE-13-C LESS CONN 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.25 inch (6.35 mm)
View Details
15mm MICROSOL Interface - 01-322E-06-HP A1151 AWP - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details