Valcor Engineering Corporation Datasheets for Gas Valves
Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow.
Gas Valves: Learn more
| Product Name | Notes |
|---|---|
| Description Extreme reliability is inherent due to rugged design, simplicity of operation, and a minimum number of moving parts. Isolation standoffs prevent excessive heat transfer to the solenoid operator. Internal... | |
| Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean... | |
| Description Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body... | |
| Description Valcor’s lines of Instrumentation Isolation Valves are available with manual operators or pneumatic operators. These valves are single body or manifold bodies with various types of end fittings such... | |
| Description The SV11, SV12 series are direct acting, 2-way normally closed and normally open solenoid valves. The straight-thru flow path allows for high flow of non-corrosive fluids and gases with... | |
| Description The SV61 & SV62 series are direct acting, 2-way normally closed general-purpose solenoid valves. The spring loaded poppet provides positive shifting and bubble tight shut-off when de-energized. Minimal moving... | |
| Description The SV84 series is a 2-way, balanced poppet solenoid valve that is capable of handling up to 625 PSI of pressure. This unique design opens and closes independent of... | |
| Description These 2-way piloted diaphragm solenoid valves are available in normally closed and normally open operating modes. They range from 3/8” to 2” port sizes with orifice sizes of 5/8” | |
| Description These 2-way piloted diaphragm solenoid valves are designed to operate at zero differential pressure. These sturdy construction valves are capable of handling a wide range of fluids with an... | |
| Description These 2-way piloted piston operated solenoid valves are available in normally closed and normally open operating modes. They range from ¼” to ½” port sizes with orifice sizes of... | |
| Description These 2-way piloted piston operated solenoid valves are available in normally closed and normally open operating modes. They range from 3/8” to 1 ¼” port sizes with orifice sizes... | |
| Description These 2-way piloted piston operated solenoid valves are capable of operating at zero differential pressure. Available in normally closed and normally open operating modes, they range from 1” to... | |
| Description These 3-way pilot operated solenoid valves are available in port sizes of 3/8” and ½” and provide high flow capacities. By eliminating all internal sliding parts, they are highly... | |
| Description These compact 3-way direct acting solenoid valves are available in normally closed, normally open and universal operating modes. Available with 1/8” to ¼” NPT port connections, this design allows... | |
| Description These compact 3-way direct acting solenoid valves are available in normally open, normally closed, and universal operating modes. They range from 1/8” to ¼” port sizes with orifice sizes... | |
| Description These compact, 2-way direct acting solenoid valves are available in normally closed and normally operating modes. They range from 1/8” to 3/8” NPT port sizes with orifice sizes from... | |
| The SV51 series is a direct acting, 2-way normally closed, diaphragm isolation solenoid valve. Valcor designed this series valve with a diaphragm to isolate the valves metallic parts from the... | |
| The SV52 series is a direct acting, 2-way normally open, diaphragm isolation solenoid valve. Valcor designed this series valve with a diaphragm to isolate the valves metallic parts from the... | |
| The SV73 series is a 3-way, balanced poppet isolated diaphragm solenoid valve. These valves are designed for the control of corrosive fluids by isolating all the metallic components from the... | |
| The SV81 series are direct acting, 2-way, normally closed solenoid valves that utilize a bellows type PTFE diaphragm to seal on a PTFE seat. As a result, this valve series... | |
| The SV91 series is a 2-way, direct acting, floating-seal design solenoid valve for control of cryogenic fluids down to -454°F. It is available in normally closed and normally open configurations. | |
| The SV95 series is a direct acting 2-way normally closed solenoid valve designed to handle cryogenic fluids and gases down to -345°F. This series employs PTFE plunger guides which help... | |
| The SV97 series is a direct acting 2-way normally closed solenoid valve designed to handle cryogenic fluids and gases down to -320°F. This series employs PTFE plunger guides, which help... | |
| Valcor fill and drain valves are metal-to-metal seat valves that maintain extremely low internal & external leakages (1×10^-6 sccs GHe) yet are capable of very high operational cycles (over 100... | |
| Valcor is known for our “Floating Seal” valve design that utilizes a flat seal disc against an equally flat seat. The gate-type action literally wipes the seal clean with each... |