Valcor Engineering Corporation General Purpose 2-Way Piloted Diaphragm Solenoid Valves SV321/421 Series

Description
Description These 2-way piloted diaphragm solenoid valves are available in normally closed and normally open operating modes. They range from 3/8” to 2” port sizes with orifice sizes of 5/8” to 1 ½”, and pressures up to 250 psi. Available in both brass and stainless constructions with optional seal materials, these sturdy valves are designed to handle a wide range of gases and fluids. Applications The SV321 & SV 421 series ae suitable for a broad range of industrial applications. Typical applications include: Commercial water filtration and utilities systems Hot water/steam systems Process control and production piping General on-off control of water, oil and gas Gas and liquid distribution systems Economical choice for OEM applications Features Minimum operating pressure required Wide selection of construction materials allow for use on a variety of fluids AC and DC solenoid coils in a wide range of standard voltages NEMA4 as standard coil enclosure, NEMA7 Explosion proof and others available Pressures rating of up to 250 psi Mountable in any position
Datasheet
Description
Description These 2-way piloted diaphragm solenoid valves are available in normally closed and normally open operating modes. They range from 3/8” to 2” port sizes with orifice sizes of 5/8” to 1 ½”, and pressures up to 250 psi. Available in both brass and stainless constructions with optional seal materials, these sturdy valves are designed to handle a wide range of gases and fluids. Applications The SV321 & SV 421 series ae suitable for a broad range of industrial applications. Typical applications include: Commercial water filtration and utilities systems Hot water/steam systems Process control and production piping General on-off control of water, oil and gas Gas and liquid distribution systems Economical choice for OEM applications Features Minimum operating pressure required Wide selection of construction materials allow for use on a variety of fluids AC and DC solenoid coils in a wide range of standard voltages NEMA4 as standard coil enclosure, NEMA7 Explosion proof and others available Pressures rating of up to 250 psi Mountable in any position
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose 2-Way Piloted Diaphragm Solenoid Valves - SV321/421 Series - Valcor Engineering Corporation
Springfield, NJ, USA
General Purpose 2-Way Piloted Diaphragm Solenoid Valves
SV321/421 Series
General Purpose 2-Way Piloted Diaphragm Solenoid Valves SV321/421 Series
Description These 2-way piloted diaphragm solenoid valves are available in normally closed and normally open operating modes. They range from 3/8” to 2” port sizes with orifice sizes of 5/8” to 1 ½”, and pressures up to 250 psi. Available in both brass and stainless constructions with optional seal materials, these sturdy valves are designed to handle a wide range of gases and fluids. Applications The SV321 & SV 421 series ae suitable for a broad range of industrial applications. Typical applications include: Commercial water filtration and utilities systems Hot water/steam systems Process control and production piping General on-off control of water, oil and gas Gas and liquid distribution systems Economical choice for OEM applications Features Minimum operating pressure required Wide selection of construction materials allow for use on a variety of fluids AC and DC solenoid coils in a wide range of standard voltages NEMA4 as standard coil enclosure, NEMA7 Explosion proof and others available Pressures rating of up to 250 psi Mountable in any position

Description

These 2-way piloted diaphragm solenoid valves are available in normally closed and normally open operating modes. They range from 3/8” to 2” port sizes with orifice sizes of 5/8” to 1 ½”, and pressures up to 250 psi. Available in both brass and stainless constructions with optional seal materials, these sturdy valves are designed to handle a wide range of gases and fluids.

Applications

The SV321 & SV 421 series ae suitable for a broad range of industrial applications. Typical applications include:

  • Commercial water filtration and utilities systems
  • Hot water/steam systems
  • Process control and production piping
  • General on-off control of water, oil and gas
  • Gas and liquid distribution systems
  • Economical choice for OEM applications

Features

  • Minimum operating pressure required
  • Wide selection of construction materials allow for use on a variety of fluids
  • AC and DC solenoid coils in a wide range of standard voltages
  • NEMA4 as standard coil enclosure, NEMA7 Explosion proof and others available
  • Pressures rating of up to 250 psi
  • Mountable in any position
Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number SV321/421 Series
Product Name General Purpose 2-Way Piloted Diaphragm Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze; Stainless Steel
Media Water (optional feature); Gas (optional feature); Steam (optional feature); Light Oil
Valve Size 0.38 to 2.00 inch (9.52 to 50.80 mm)
Maximum Pressure 250.00 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Sporlan Oil Level Control Components - OF-8 - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 700.53 psi (493 m H2O)
Connection Description 7/8 Rotolock
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Air solenoid valve - CPV10-M1H-2OLS-2GLS-M7-B-EX - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
View Details
2 suppliers