Valcor Engineering Corporation Instrument Class Direct Acting Solenoid Valves, Surface Mount SV76SM Series

Description
The SV76SM series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide variety of corrosive or high purity media by isolating all metallic components from the media. Additionally, this series is designed to be surface mounted to the user’s manifold block, yielding an integral flow control design that eliminates the need for piping or tubing. This compact series is direct acting, which yields positive shifting and reliable operation. Alternate materials, like PEEK and Kel-F are available as body material. Applications The SV76SM series diaphragm isolation valves are suitable for a broad range of applications, including: · Ink jet printers · Chromatography · Clinical or chemical analyzers · Chemical mixing/dispensing · Laboratory equipment Features · Diaphragm isolation construction for high purity processes · Handles corrosive and aggressive fluids · Compact low dead volume designs · Low power consumption solenoids · Bidirectional pressure at any port · Direct acting · Long life expectancy
Datasheet
Description
The SV76SM series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide variety of corrosive or high purity media by isolating all metallic components from the media. Additionally, this series is designed to be surface mounted to the user’s manifold block, yielding an integral flow control design that eliminates the need for piping or tubing. This compact series is direct acting, which yields positive shifting and reliable operation. Alternate materials, like PEEK and Kel-F are available as body material. Applications The SV76SM series diaphragm isolation valves are suitable for a broad range of applications, including: · Ink jet printers · Chromatography · Clinical or chemical analyzers · Chemical mixing/dispensing · Laboratory equipment Features · Diaphragm isolation construction for high purity processes · Handles corrosive and aggressive fluids · Compact low dead volume designs · Low power consumption solenoids · Bidirectional pressure at any port · Direct acting · Long life expectancy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrument Class Direct Acting Solenoid Valves, Surface Mount - SV76SM Series - Valcor Engineering Corporation
Springfield, NJ, USA
Instrument Class Direct Acting Solenoid Valves, Surface Mount
SV76SM Series
Instrument Class Direct Acting Solenoid Valves, Surface Mount SV76SM Series
The SV76SM series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide variety of corrosive or high purity media by isolating all metallic components from the media. Additionally, this series is designed to be surface mounted to the user’s manifold block, yielding an integral flow control design that eliminates the need for piping or tubing. This compact series is direct acting, which yields positive shifting and reliable operation. Alternate materials, like PEEK and Kel-F are available as body material. Applications The SV76SM series diaphragm isolation valves are suitable for a broad range of applications, including: · Ink jet printers · Chromatography · Clinical or chemical analyzers · Chemical mixing/dispensing · Laboratory equipment Features · Diaphragm isolation construction for high purity processes · Handles corrosive and aggressive fluids · Compact low dead volume designs · Low power consumption solenoids · Bidirectional pressure at any port · Direct acting · Long life expectancy

The SV76SM series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide variety of corrosive or high purity media by isolating all metallic components from the media. Additionally, this series is designed to be surface mounted to the user’s manifold block, yielding an integral flow control design that eliminates the need for piping or tubing. This compact series is direct acting, which yields positive shifting and reliable operation. Alternate materials, like PEEK and Kel-F are available as body material.

Applications

The SV76SM series diaphragm isolation valves are suitable for a broad range of applications, including:

· Ink jet printers

· Chromatography

· Clinical or chemical analyzers

· Chemical mixing/dispensing

· Laboratory equipment

Features

· Diaphragm isolation construction for high purity processes

· Handles corrosive and aggressive fluids

· Compact low dead volume designs

· Low power consumption solenoids

· Bidirectional pressure at any port

· Direct acting

· Long life expectancy

Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number SV76SM Series
Product Name Instrument Class Direct Acting Solenoid Valves, Surface Mount
Valve Type Control Valve; Solenoid
Primary Material PEEK (optional feature); PTFE; KEL-F
Media Corrosive and High Purity Media; Chemical
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Union 0 5 2 - 121528005 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 0.59 inch (15.00 mm)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
3 Way Normally Closed Air Valve - E*-3M-12-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Thermostatic Expansion Valve - Sporlan - Type SBF - SBFSE-B-C 3X4 ODF 30
Specs
Valve Type Thermostatic Expansion
Media R-404A
Valve Size 0.38 inch (9.52 mm)
View Details