The V14500 Series solenoid valves from Valcor Engineering Corporation are direct acting, 2-way shut-off valves designed for inline porting. They feature a gate-type design with a "Floating Seal" principle, which utilizes an optically flat seal disc against a flat seat to ensure tight sealing and minimize contamination effects. The valves are lightweight and compact, weighing approximately 1.25 lbs. These valves are suitable for a variety of non-corrosive fluids and gases, making them applicable in numerous aircraft fuel systems. They are available in normally closed and normally open configurations, with a maximum operating pressure of 1000 PSIG and a proof pressure of 1500 PSIG. The temperature range for standard static seals is from -65°F to +165°F, while special static seals can withstand temperatures up to 450°F. The valves are designed to operate with a voltage range of 18 to 30 VDC and have a continuous or intermittent duty cycle. Engineers considering the V14500 Series should note its reliability due to its simple construction, which includes only two moving parts, and its effective performance in demanding environments.
Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.)
Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present.
• 2-Way Shutoff
• Gate-type Design, Floating Seal
• Pressures of 0-1000 PSIG Max
• 1/2″ O.D. line
• Normally Open/Normally Closed
| Valcor Engineering Corporation | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | V14500 Series |
| Product Name | Solenoid Valves, 2-Way Direct Acting |
| Valve Type | Control Valve; Solenoid; Shut Off |
| Media | Gas; Gasoline / Diesel Fuel; Non-Corrosive Fluids & Gases |
| Valve Size | 0.50 inch (12.70 mm) |
| Maximum Pressure | 1000.00 psi (704 m H2O) |
| Number of Ports | 2 |