Valcor Engineering Corporation Solenoid Valves, Special Applications, Direct Acting V70600 Series

Description
Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.) Application Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present. • 2-Way shutoff with Manual Override • 3/4′ and 1′ O.D. Line • Pressures of 0-1000 PSIG • 2.7 lbs (approx.) • Normally Open/Normally Closed
Datasheet
Description
Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.) Application Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present. • 2-Way shutoff with Manual Override • 3/4′ and 1′ O.D. Line • Pressures of 0-1000 PSIG • 2.7 lbs (approx.) • Normally Open/Normally Closed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves, Special Applications, Direct Acting - V70600 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Solenoid Valves, Special Applications, Direct Acting
V70600 Series
Solenoid Valves, Special Applications, Direct Acting V70600 Series
Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.) Application Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present. • 2-Way shutoff with Manual Override • 3/4′ and 1′ O.D. Line • Pressures of 0-1000 PSIG • 2.7 lbs (approx.) • Normally Open/Normally Closed

Description

Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.)

Application

Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present.

• 2-Way shutoff with Manual Override

• 3/4″ and 1″ O.D. Line

• Pressures of 0-1000 PSIG

• 2.7 lbs (approx.)

• Normally Open/Normally Closed

Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number V70600 Series
Product Name Solenoid Valves, Special Applications, Direct Acting
Valve Type Control Valve; Solenoid; Shut Off
Media Gas; Non-Corrosive Fluids & Gases
Valve Size 0.75 to 1.00 inch (19.05 to 25.40 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Expansion Valve - Sporlan - Type SBF - SBFVE-A-ZP 3X4 ODF 30
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.38 inch (9.52 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Butterfly Valves - Seat-On-Disc Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
Filter regulator - LFR-3/8-D-7-O-MINI - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details