Valcor Engineering Corporation Process 3-Way Solenoid Valves V57300 Series

Description
Description Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor valves are designed and manufactured according to customer specifications and following the guidelines of ASME B&V codes. Application This valve is engineered for liquid or gas applications in the Nuclear industry. Typical applications are feed water control systems, dump lines, make-up water, miscellaneous process systems, N2 systems,monitoring and sampling systems. • Cv values up to 30.0 • Pressures up to 2500 PSIG • ANSI Class 150 – 2500 • ASME Section III, Classes 1, 2 and 3 • Liquid or Gas media
Datasheet
Description
Description Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor valves are designed and manufactured according to customer specifications and following the guidelines of ASME B&V codes. Application This valve is engineered for liquid or gas applications in the Nuclear industry. Typical applications are feed water control systems, dump lines, make-up water, miscellaneous process systems, N2 systems,monitoring and sampling systems. • Cv values up to 30.0 • Pressures up to 2500 PSIG • ANSI Class 150 – 2500 • ASME Section III, Classes 1, 2 and 3 • Liquid or Gas media
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process 3-Way Solenoid Valves - V57300 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Process 3-Way Solenoid Valves
V57300 Series
Process 3-Way Solenoid Valves V57300 Series
Description Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor valves are designed and manufactured according to customer specifications and following the guidelines of ASME B&V codes. Application This valve is engineered for liquid or gas applications in the Nuclear industry. Typical applications are feed water control systems, dump lines, make-up water, miscellaneous process systems, N2 systems,monitoring and sampling systems. • Cv values up to 30.0 • Pressures up to 2500 PSIG • ANSI Class 150 – 2500 • ASME Section III, Classes 1, 2 and 3 • Liquid or Gas media

Description

Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor valves are designed and manufactured according to customer specifications and following the guidelines of ASME B&V codes.

Application

This valve is engineered for liquid or gas applications in the Nuclear industry. Typical applications are feed water control systems, dump lines, make-up water, miscellaneous process systems, N2 systems,monitoring and sampling systems.

• Cv values up to 30.0

• Pressures up to 2500 PSIG

• ANSI Class 150 – 2500

• ASME Section III, Classes 1, 2 and 3

• Liquid or Gas media

Supplier's Site Datasheet
Solenoid Valves, 3-Way, Direct Acting - V57300 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Solenoid Valves, 3-Way, Direct Acting
V57300 Series
Solenoid Valves, 3-Way, Direct Acting V57300 Series
Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.) Application Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present. • 3-Way, Poppet Design • Plug-In Design • Pressure range of 0-3500 PSIG Max • Temperature range of -65°F to +350°F • Normally Open/Normally Closed

Description

Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.)

Application

Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present.

• 3-Way, Poppet Design

• Plug-In Design

• Pressure range of 0-3500 PSIG Max

• Temperature range of -65°F to +350°F

• Normally Open/Normally Closed

Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation Valcor Engineering Corporation
Product Category Industrial Valves Industrial Valves
Product Number V57300 Series V57300 Series
Product Name Process 3-Way Solenoid Valves Solenoid Valves, 3-Way, Direct Acting
Valve Type Control Valve; Solenoid Control Valve; Solenoid
Media Water; Gas Gas; Non-Corrosive Liquids & Gases
Maximum Pressure 2500.00 psi (1759 m H2O) 3500.00 psi (2463 m H2O)
Number of Ports 3 3
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 0 5 2 - 121467015 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; PVDF
Valve Size 1.57 inch (40.00 mm)
View Details
Twist Sleeve Flow Control - MIL-FC - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Pneumatic Control Valves - DFT® LSV-100™ - DFT Inc.
Specs
Valve Type Control Valve; Globe
Primary Material Steel; Carbon Steel, Allot Steel
Valve Size 0.50 to 6.00 inch (12.70 to 152.40 mm)
View Details
PTFE Isolation Valve - NR4 - Clippard
Specs
Valve Type Solenoid
Media Water; Gas; Compatible Fluids; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details