Valcor Engineering Corporation General Purpose 2-Way Direct Acting Solenoid Valves SV33/43 Series

Description
Description These compact, 2-way direct acting solenoid valves are available in normally closed and normally operating modes. They range from 1/8” to 3/8” NPT port sizes with orifice sizes from 3/64” to 3/8”. These sturdy construction valves are designed to handle a wide range of fluids with an operating pressure range of 0 PSI up to 1959 PSI. Applications The SV33 & SV43 series are suitable for a broad range of industrial applications. Typical applications include: General on-off control of water, oil, and gas Gas and liquid distribution systems Process control and production piping Calibration and test stands Pilot plant control loops Economical choice for OEM applications Features Direct acting construction designed for high cycles and long life Wide selection of contruction materials allow for use on a variety of fluids AC and DC solenoid coils in a wide range of standard voltages NEMA4 as standard coil enclosure, NEMA7 explosion proof and others available Pressure rating of up to 1,050 psi Mountable in any position
Description
Description These compact, 2-way direct acting solenoid valves are available in normally closed and normally operating modes. They range from 1/8” to 3/8” NPT port sizes with orifice sizes from 3/64” to 3/8”. These sturdy construction valves are designed to handle a wide range of fluids with an operating pressure range of 0 PSI up to 1959 PSI. Applications The SV33 & SV43 series are suitable for a broad range of industrial applications. Typical applications include: General on-off control of water, oil, and gas Gas and liquid distribution systems Process control and production piping Calibration and test stands Pilot plant control loops Economical choice for OEM applications Features Direct acting construction designed for high cycles and long life Wide selection of contruction materials allow for use on a variety of fluids AC and DC solenoid coils in a wide range of standard voltages NEMA4 as standard coil enclosure, NEMA7 explosion proof and others available Pressure rating of up to 1,050 psi Mountable in any position
Datasheet
Datasheet Summary
Powered by GS/AI

The SV33/43 Series from Valcor Engineering Corporation consists of compact, 2-way direct acting solenoid valves available in normally closed and normally open configurations. These valves accommodate NPT port sizes ranging from 1/8,Äù to 3/8,Äù and orifice sizes from 3/64,Äù to 3/8,Äù. They are constructed from robust barstock materials, designed to handle a wide range of fluids with an operating pressure capability of 0 PSI up to 1050 PSI. These valves are suitable for various industrial applications, including general on-off control of water, oil, and gas, as well as gas and liquid distribution systems. They feature direct acting construction for high cycle durability and long life, and they can be mounted in any position. The series offers a selection of construction materials for compatibility with different fluids, and it supports both AC and DC solenoid coils across a range of standard voltages. The standard coil enclosure is NEMA 4, with options for NEMA 7 explosion-proof configurations available.

Datasheet Summary
Powered by GS/AI

The SV33/43 Series from Valcor Engineering Corporation consists of compact, 2-way direct acting solenoid valves available in normally closed and normally open configurations. These valves accommodate NPT port sizes ranging from 1/8,Äù to 3/8,Äù and orifice sizes from 3/64,Äù to 3/8,Äù. They are constructed from robust barstock materials, designed to handle a wide range of fluids with an operating pressure capability of 0 PSI up to 1050 PSI. These valves are suitable for various industrial applications, including general on-off control of water, oil, and gas, as well as gas and liquid distribution systems. They feature direct acting construction for high cycle durability and long life, and they can be mounted in any position. The series offers a selection of construction materials for compatibility with different fluids, and it supports both AC and DC solenoid coils across a range of standard voltages. The standard coil enclosure is NEMA 4, with options for NEMA 7 explosion-proof configurations available.

Suppliers

Company
Product
Description
Supplier Links
General Purpose 2-Way Direct Acting Solenoid Valves - SV33/43 Series - Valcor Engineering Corporation
Springfield, NJ, USA
General Purpose 2-Way Direct Acting Solenoid Valves
SV33/43 Series
General Purpose 2-Way Direct Acting Solenoid Valves SV33/43 Series
Description These compact, 2-way direct acting solenoid valves are available in normally closed and normally operating modes. They range from 1/8” to 3/8” NPT port sizes with orifice sizes from 3/64” to 3/8”. These sturdy construction valves are designed to handle a wide range of fluids with an operating pressure range of 0 PSI up to 1959 PSI. Applications The SV33 & SV43 series are suitable for a broad range of industrial applications. Typical applications include: General on-off control of water, oil, and gas Gas and liquid distribution systems Process control and production piping Calibration and test stands Pilot plant control loops Economical choice for OEM applications Features Direct acting construction designed for high cycles and long life Wide selection of contruction materials allow for use on a variety of fluids AC and DC solenoid coils in a wide range of standard voltages NEMA4 as standard coil enclosure, NEMA7 explosion proof and others available Pressure rating of up to 1,050 psi Mountable in any position

Description

These compact, 2-way direct acting solenoid valves are available in normally closed and normally operating modes. They range from 1/8” to 3/8” NPT port sizes with orifice sizes from 3/64” to 3/8”. These sturdy construction valves are designed to handle a wide range of fluids with an operating pressure range of 0 PSI up to 1959 PSI.

Applications

The SV33 & SV43 series are suitable for a broad range of industrial applications. Typical applications include:

  • General on-off control of water, oil, and gas
  • Gas and liquid distribution systems
  • Process control and production piping
  • Calibration and test stands
  • Pilot plant control loops
  • Economical choice for OEM applications

Features

  • Direct acting construction designed for high cycles and long life
  • Wide selection of contruction materials allow for use on a variety of fluids
  • AC and DC solenoid coils in a wide range of standard voltages
  • NEMA4 as standard coil enclosure, NEMA7 explosion proof and others available
  • Pressure rating of up to 1,050 psi
  • Mountable in any position
Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number SV33/43 Series
Product Name General Purpose 2-Way Direct Acting Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze; Stainless Steel
Media Water (optional feature); Gas (optional feature); Light Oil
Valve Size 0.12 to 0.38 inch (3.17 to 9.52 mm)
Maximum Pressure 1050.00 psi (739 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Gear 1 5 14 - 123718100 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 9.84 inch (250.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
10-32 Threaded Ports, Factory Set Piston Relief Valve - RV2 - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Battery Pack Protective Valve - Battery Pack Protective Valve - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material PA6
Media Air; Breathable
View Details
3 Way Normally Closed Air Valve - E*-3-6-H - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details