Valcor Engineering Corporation General Purpose 2-Way Direct Acting Solenoid Valves SV84 Series

Description
Description The SV84 series is a 2-way, balanced poppet solenoid valve that is capable of handling up to 625 PSI of pressure. This unique design opens and closes independent of pressure. The poppet and seal assembly is spring loaded and shifted by a high force solenoid. This direct acting series requires no minimum pressure to operate and has no pilot holes to clog, eliminating hang-ups. Options or various elastomers makes this series compatible with a wide variety of fluids. Applications The SV84 series is suitable for a broad range of industrial applications including: High pressure water control Fuel control for large burners Steam systems Car wash Tank filling Coolant control Features Direct acting design is less prone to hang up High pressure & high flow design Rugged construction suitable for wide range of industrial uses Fail safe design in event of power interruption Bubble tight shut-off
Datasheet
Description
Description The SV84 series is a 2-way, balanced poppet solenoid valve that is capable of handling up to 625 PSI of pressure. This unique design opens and closes independent of pressure. The poppet and seal assembly is spring loaded and shifted by a high force solenoid. This direct acting series requires no minimum pressure to operate and has no pilot holes to clog, eliminating hang-ups. Options or various elastomers makes this series compatible with a wide variety of fluids. Applications The SV84 series is suitable for a broad range of industrial applications including: High pressure water control Fuel control for large burners Steam systems Car wash Tank filling Coolant control Features Direct acting design is less prone to hang up High pressure & high flow design Rugged construction suitable for wide range of industrial uses Fail safe design in event of power interruption Bubble tight shut-off
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose 2-Way Direct Acting Solenoid Valves - SV84 Series - Valcor Engineering Corporation
Springfield, NJ, USA
General Purpose 2-Way Direct Acting Solenoid Valves
SV84 Series
General Purpose 2-Way Direct Acting Solenoid Valves SV84 Series
Description The SV84 series is a 2-way, balanced poppet solenoid valve that is capable of handling up to 625 PSI of pressure. This unique design opens and closes independent of pressure. The poppet and seal assembly is spring loaded and shifted by a high force solenoid. This direct acting series requires no minimum pressure to operate and has no pilot holes to clog, eliminating hang-ups. Options or various elastomers makes this series compatible with a wide variety of fluids. Applications The SV84 series is suitable for a broad range of industrial applications including: High pressure water control Fuel control for large burners Steam systems Car wash Tank filling Coolant control Features Direct acting design is less prone to hang up High pressure & high flow design Rugged construction suitable for wide range of industrial uses Fail safe design in event of power interruption Bubble tight shut-off

Description

The SV84 series is a 2-way, balanced poppet solenoid valve that is capable of handling up to 625 PSI of pressure. This unique design opens and closes independent of pressure. The poppet and seal assembly is spring loaded and shifted by a high force solenoid. This direct acting series requires no minimum pressure to operate and has no pilot holes to clog, eliminating hang-ups. Options or various elastomers makes this series compatible with a wide variety of fluids.

Applications

The SV84 series is suitable for a broad range of industrial applications including:

  • High pressure water control
  • Fuel control for large burners
  • Steam systems
  • Car wash
  • Tank filling
  • Coolant control

Features

  • Direct acting design is less prone to hang up
  • High pressure & high flow design
  • Rugged construction suitable for wide range of industrial uses
  • Fail safe design in event of power interruption
  • Bubble tight shut-off
Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number SV84 Series
Product Name General Purpose 2-Way Direct Acting Solenoid Valves
Valve Type Control Valve; Poppet; Solenoid
Primary Material Brass / Bronze
Media Water (optional feature); Gas (optional feature)
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 625.00 psi (440 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1221015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 1.50 inch (38.10 mm)
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
DV 2-Way Valve, Wire Leads, Cartridge, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details