Valcor Engineering Corporation Instrument Class Direct Acting Solenoid Valves, Threaded Port SV74 Series

Description
The SV74 series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide range of corrosive or high purity media by isolating all metallic components from the fluid path. Other materials, including PEED & Kel-F, are available as body materials. Applications The SV74 diaphragm isolation series is suitable for a broad range of applications, including: · Ink Jet Printers · Chromatography · Clinical or Chemical Analyzer · Chemical mixing/dispensing · Laboratory equipment Features · Diaphragm isolation construction for high purity process · Handles corrosive and aggressive fluids · Compact low dead volume designs · Low power consumption solenoids · Bidirectional flow · Direct acting constructions · Long life expectancy
Datasheet
Description
The SV74 series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide range of corrosive or high purity media by isolating all metallic components from the fluid path. Other materials, including PEED & Kel-F, are available as body materials. Applications The SV74 diaphragm isolation series is suitable for a broad range of applications, including: · Ink Jet Printers · Chromatography · Clinical or Chemical Analyzer · Chemical mixing/dispensing · Laboratory equipment Features · Diaphragm isolation construction for high purity process · Handles corrosive and aggressive fluids · Compact low dead volume designs · Low power consumption solenoids · Bidirectional flow · Direct acting constructions · Long life expectancy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrument Class Direct Acting Solenoid Valves, Threaded Port - SV74 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Instrument Class Direct Acting Solenoid Valves, Threaded Port
SV74 Series
Instrument Class Direct Acting Solenoid Valves, Threaded Port SV74 Series
The SV74 series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide range of corrosive or high purity media by isolating all metallic components from the fluid path. Other materials, including PEED & Kel-F, are available as body materials. Applications The SV74 diaphragm isolation series is suitable for a broad range of applications, including: · Ink Jet Printers · Chromatography · Clinical or Chemical Analyzer · Chemical mixing/dispensing · Laboratory equipment Features · Diaphragm isolation construction for high purity process · Handles corrosive and aggressive fluids · Compact low dead volume designs · Low power consumption solenoids · Bidirectional flow · Direct acting constructions · Long life expectancy

The SV74 series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide range of corrosive or high purity media by isolating all metallic components from the fluid path. Other materials, including PEED & Kel-F, are available as body materials.

Applications

The SV74 diaphragm isolation series is suitable for a broad range of applications, including:

· Ink Jet Printers

· Chromatography

· Clinical or Chemical Analyzer

· Chemical mixing/dispensing

· Laboratory equipment

Features

· Diaphragm isolation construction for high purity process

· Handles corrosive and aggressive fluids

· Compact low dead volume designs

· Low power consumption solenoids

· Bidirectional flow

· Direct acting constructions

· Long life expectancy

Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number SV74 Series
Product Name Instrument Class Direct Acting Solenoid Valves, Threaded Port
Valve Type Control Valve; Solenoid
Primary Material PEEK (optional feature); PTFE; KEL-F
Media Corrosive and High Purity Media; Chemical
Valve Size 0.16 to 0.25 inch (3.97 to 6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Control Valve - 162983949 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Diaphragm
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MJE-25-Z 8X8 SKT WLD 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.25 inch (6.35 mm)
View Details
22mm MINISOL - 09-211-105-20 ELC VME+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.09 inch (2.40 mm)
View Details