Valcor Engineering Corporation Air Pilot Direct Acting 3-Way Solenoid Valves 100000-249 Series

Description
Description Valcor Nuclear Air Pilot Solenoid Valves are nuclear qualified valves with standard brass bodies and are available in a wide range of voltages and flow capacities. These valves are IEEE 323, 344 & 382 qualified for use inside containment. Application These air pilot solenoid valves are used as pilot operators for Air Operated Valves (AOVs) used in nuclear power plants. In a typical application, these air pilot valves feed and exhaust air pressure to the air actuator of the process valve (AOV) thus opening or closing the process valve. • 1/2′ through 2′ NPT port sizes • Cv value of 2.5 to 5.5 • Pressures up to 150 PSIG • Bronze and Stainless Steel bodies available • Air actuated
Description
Description Valcor Nuclear Air Pilot Solenoid Valves are nuclear qualified valves with standard brass bodies and are available in a wide range of voltages and flow capacities. These valves are IEEE 323, 344 & 382 qualified for use inside containment. Application These air pilot solenoid valves are used as pilot operators for Air Operated Valves (AOVs) used in nuclear power plants. In a typical application, these air pilot valves feed and exhaust air pressure to the air actuator of the process valve (AOV) thus opening or closing the process valve. • 1/2′ through 2′ NPT port sizes • Cv value of 2.5 to 5.5 • Pressures up to 150 PSIG • Bronze and Stainless Steel bodies available • Air actuated

Suppliers

Company
Product
Description
Supplier Links
Air Pilot Direct Acting 3-Way Solenoid Valves - 100000-249 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Air Pilot Direct Acting 3-Way Solenoid Valves
100000-249 Series
Air Pilot Direct Acting 3-Way Solenoid Valves 100000-249 Series
Description Valcor Nuclear Air Pilot Solenoid Valves are nuclear qualified valves with standard brass bodies and are available in a wide range of voltages and flow capacities. These valves are IEEE 323, 344 & 382 qualified for use inside containment. Application These air pilot solenoid valves are used as pilot operators for Air Operated Valves (AOVs) used in nuclear power plants. In a typical application, these air pilot valves feed and exhaust air pressure to the air actuator of the process valve (AOV) thus opening or closing the process valve. • 1/2′ through 2′ NPT port sizes • Cv value of 2.5 to 5.5 • Pressures up to 150 PSIG • Bronze and Stainless Steel bodies available • Air actuated

Description

Valcor Nuclear Air Pilot Solenoid Valves are nuclear qualified valves with standard brass bodies and are available in a wide range of voltages and flow capacities. These valves are IEEE 323, 344 & 382 qualified for use inside containment.

Application

These air pilot solenoid valves are used as pilot operators for Air Operated Valves (AOVs) used in nuclear power plants. In a typical application, these air pilot valves feed and exhaust air pressure to the air actuator of the process valve (AOV) thus opening or closing the process valve.

• 1/2″ through 2″ NPT port sizes

• Cv value of 2.5 to 5.5

• Pressures up to 150 PSIG

• Bronze and Stainless Steel bodies available

• Air actuated

Supplier's Site

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number 100000-249 Series
Product Name Air Pilot Direct Acting 3-Way Solenoid Valves
Valve Type Control Valve; Solenoid
Media Air
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Flowline Pilot Valves, PSV5A -  - Rotork plc
Specs
Valve Type Pilot
Media Water; Hydraulic; Air
Maximum Pressure 10877.00 psi (7655 m H2O)
View Details
VALVES - BP-049-PVC-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
Sporlan Oil Level Control Components - OL-60XH OIL LEVEL CONTROL - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 649.77 psi (457 m H2O)
View Details
V Series Metal Seated Ball Valves - V1-2: 1/2-36, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details