Valcor Engineering Corporation Instrument Class Direct Acting Solenoid Valves, Threaded Port SV75 Series

Description
The SV75 series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide range of corrosive or high purity media by isolating all metallic components from the fluid path. Other materials, including PEED & Kel-F are available as body material. Applications The SV75 diaphragm isolation series is suitable for a broad range of applications, including: · Ink jet printers · Chromatography · Clinical or chemical analyzer · Chemical mixing/dispensing · Laboratory equipment Features · Diaphragm isolation construction for high purity process · Handles corrosive and aggressive fluids · Compact low dead volume designs · Low power consumption solenoids · Universal pressure at any port construction · Direct acting constructions · Long life expectancy
Datasheet
Description
The SV75 series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide range of corrosive or high purity media by isolating all metallic components from the fluid path. Other materials, including PEED & Kel-F are available as body material. Applications The SV75 diaphragm isolation series is suitable for a broad range of applications, including: · Ink jet printers · Chromatography · Clinical or chemical analyzer · Chemical mixing/dispensing · Laboratory equipment Features · Diaphragm isolation construction for high purity process · Handles corrosive and aggressive fluids · Compact low dead volume designs · Low power consumption solenoids · Universal pressure at any port construction · Direct acting constructions · Long life expectancy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrument Class Direct Acting Solenoid Valves, Threaded Port - SV75 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Instrument Class Direct Acting Solenoid Valves, Threaded Port
SV75 Series
Instrument Class Direct Acting Solenoid Valves, Threaded Port SV75 Series
The SV75 series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide range of corrosive or high purity media by isolating all metallic components from the fluid path. Other materials, including PEED & Kel-F are available as body material. Applications The SV75 diaphragm isolation series is suitable for a broad range of applications, including: · Ink jet printers · Chromatography · Clinical or chemical analyzer · Chemical mixing/dispensing · Laboratory equipment Features · Diaphragm isolation construction for high purity process · Handles corrosive and aggressive fluids · Compact low dead volume designs · Low power consumption solenoids · Universal pressure at any port construction · Direct acting constructions · Long life expectancy

The SV75 series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide range of corrosive or high purity media by isolating all metallic components from the fluid path. Other materials, including PEED & Kel-F are available as body material.

Applications

The SV75 diaphragm isolation series is suitable for a broad range of applications, including:

· Ink jet printers

· Chromatography

· Clinical or chemical analyzer

· Chemical mixing/dispensing

· Laboratory equipment

Features

· Diaphragm isolation construction for high purity process

· Handles corrosive and aggressive fluids

· Compact low dead volume designs

· Low power consumption solenoids

· Universal pressure at any port construction

· Direct acting constructions

· Long life expectancy

Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number SV75 Series
Product Name Instrument Class Direct Acting Solenoid Valves, Threaded Port
Valve Type Control Valve; Solenoid
Primary Material PEEK (optional feature); PTFE; KEL-F
Media Corrosive and High Purity Media; Chemical
Valve Size 0.16 to 0.25 inch (3.97 to 6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valve - 163021753 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Check
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SNE-10-CP100 5X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-407A/ R-407C/ R-407F
Valve Size 0.62 inch (15.87 mm)
View Details
16mm FASPROP - 17-216C-00341+D3WFIL+BDO - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air; Compressed Air
Valve Size 0.01 inch (0.30 mm)
View Details