Valcor Engineering Corporation Datasheets for Plastic Valves
Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Plastic Valves: Learn more
| Product Name | Notes |
|---|---|
| Description The SV61 & SV62 series are direct acting, 2-way normally closed general-purpose solenoid valves. The spring loaded poppet provides positive shifting and bubble tight shut-off when de-energized. Minimal moving... | |
| The SV100 is a Dri-Control liquid pressure regulator offering fast response to pressure fluctuations. The virgin PTFE wetted components provide the greatest degree of inertness, and allows a high temperature... | |
| The SV101 is a Dri-Control liquid pressure relief valve employing a unique spring-loaded diaphragm that automatically opens when the inlet pressure reaches a manually set point. The virgin PTFE body... | |
| The SV111 is a spring-activated check valve with disc type seating. It has a relatively low, yet realistic rated cracking pressure, resulting in quick response to changes in fluid pressure. | |
| The SV23 series pinch valves are available in normally closed, normally open and close-open configuration. These pinch valves are used in applications where the media needs to be completely isolated... | |
| The SV51 series is a direct acting, 2-way normally closed, diaphragm isolation solenoid valve. Valcor designed this series valve with a diaphragm to isolate the valves metallic parts from the... | |
| The SV52 series is a direct acting, 2-way normally open, diaphragm isolation solenoid valve. Valcor designed this series valve with a diaphragm to isolate the valves metallic parts from the... | |
| The SV73 series is a 3-way, balanced poppet isolated diaphragm solenoid valve. These valves are designed for the control of corrosive fluids by isolating all the metallic components from the... | |
| The SV74 series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide range of corrosive or high... | |
| The SV74GM series gradient valve manifold configuration incorporates Valcor’s compact 2-way normally closed diaphragm isolation solenoid valves into a multi position manifold body. The bidirectional design of the SV74 allows... | |
| The SV74M series inline valve manifold configuration incorporates Valcor’s compact 2-way normally closed diaphragm isolation solenoid valves into a multi-position inline manifold body. The bidirectional design of these valves allows... | |
| The SV74SM series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide variety of corrosive or high... | |
| The SV75 series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide range of corrosive or high... | |
| The SV75SM series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide variety of corrosive or high... | |
| The SV76 series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide range of corrosive or high... | |
| The SV76SM series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide variety of corrosive or high... | |
| The SV81 series are direct acting, 2-way, normally closed solenoid valves that utilize a bellows type PTFE diaphragm to seal on a PTFE seat. As a result, this valve series... |