Valcor Engineering Corporation General Purpose 4-Way Direct Acting Solenoid Valves SV10 Series

Description
Description The SV10 series is a 4-way, direct acting, 4 port, 2-position solenoid valve. This valve design is primarily used for controlling double-acting air or hydraulic cylinders. No minimum pressure is required for operation, and less than 1 PSI pressure differential in the direction of flow is needed for bubble-tight sealing Applications The SV10 series is suitable for a broad range of light industrial applications including: Control of cylinders in packaging equipment Control of quarter-turn pneumatic actuator use in process control Control of air varies or dampers Features Direct acting design is less prone to hanging up Floating seal wiping action is “self-cleaning” Straight thru flow provides high Cv in small package Compact construction is ideal for tight installations
Datasheet
Description
Description The SV10 series is a 4-way, direct acting, 4 port, 2-position solenoid valve. This valve design is primarily used for controlling double-acting air or hydraulic cylinders. No minimum pressure is required for operation, and less than 1 PSI pressure differential in the direction of flow is needed for bubble-tight sealing Applications The SV10 series is suitable for a broad range of light industrial applications including: Control of cylinders in packaging equipment Control of quarter-turn pneumatic actuator use in process control Control of air varies or dampers Features Direct acting design is less prone to hanging up Floating seal wiping action is “self-cleaning” Straight thru flow provides high Cv in small package Compact construction is ideal for tight installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose 4-Way Direct Acting Solenoid Valves - SV10 Series - Valcor Engineering Corporation
Springfield, NJ, USA
General Purpose 4-Way Direct Acting Solenoid Valves
SV10 Series
General Purpose 4-Way Direct Acting Solenoid Valves SV10 Series
Description The SV10 series is a 4-way, direct acting, 4 port, 2-position solenoid valve. This valve design is primarily used for controlling double-acting air or hydraulic cylinders. No minimum pressure is required for operation, and less than 1 PSI pressure differential in the direction of flow is needed for bubble-tight sealing Applications The SV10 series is suitable for a broad range of light industrial applications including: Control of cylinders in packaging equipment Control of quarter-turn pneumatic actuator use in process control Control of air varies or dampers Features Direct acting design is less prone to hanging up Floating seal wiping action is “self-cleaning” Straight thru flow provides high Cv in small package Compact construction is ideal for tight installations

Description

The SV10 series is a 4-way, direct acting, 4 port, 2-position solenoid valve. This valve design is primarily used for controlling double-acting air or hydraulic cylinders. No minimum pressure is required for operation, and less than 1 PSI pressure differential in the direction of flow is needed for bubble-tight sealing

Applications

The SV10 series is suitable for a broad range of light industrial applications including:

  • Control of cylinders in packaging equipment
  • Control of quarter-turn pneumatic actuator use in process control
  • Control of air varies or dampers

Features

  • Direct acting design is less prone to hanging up
  • Floating seal wiping action is “self-cleaning”
  • Straight thru flow provides high Cv in small package
  • Compact construction is ideal for tight installations
Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number SV10 Series
Product Name General Purpose 4-Way Direct Acting Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze
Media Hydraulic (optional feature); Air (optional feature)
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Expansion Valve - Sporlan - Type SBF - SBFSE-C-ZP 3X4 ODF 30
Specs
Valve Type Thermostatic Expansion
Media R-404A
Valve Size 0.38 inch (9.52 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Air solenoid valve - CPE18-M3H-5/3BS-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers