Valcor Engineering Corporation Cryogenic 2-Way Direct Acting Solenoid Valves SV95 Series

Description
The SV95 series is a direct acting 2-way normally closed solenoid valve designed to handle cryogenic fluids and gases down to -345°F. This series employs PTFE plunger guides which help the valve to operate in the extremely high friction environment that is typical with cryogenic applications. This feature also yields quiet operation and long life. The springloaded disc and direct acting poppet design ensures proper sealing and reliable shifting in high on/off cycling Applications The SV95 series is a rugged construction suitable for a variety of cryogenic applications, sugh as the following: Food processing/preservin g Backup system for biologic freezers Environmental chambers Metal treatment Gas chromatography Fogging machines Cryogenic surgery equipment Features Proprietary seat/seal design for cryogenic fluids to -345°F Direct acting design with no minimum operating pressure Quiet operation with bubble-tight shutoff Company design Pressure rating up to 1000 PSI Mountable in any position Adaptable to manifold design
Datasheet
Description
The SV95 series is a direct acting 2-way normally closed solenoid valve designed to handle cryogenic fluids and gases down to -345°F. This series employs PTFE plunger guides which help the valve to operate in the extremely high friction environment that is typical with cryogenic applications. This feature also yields quiet operation and long life. The springloaded disc and direct acting poppet design ensures proper sealing and reliable shifting in high on/off cycling Applications The SV95 series is a rugged construction suitable for a variety of cryogenic applications, sugh as the following: Food processing/preservin g Backup system for biologic freezers Environmental chambers Metal treatment Gas chromatography Fogging machines Cryogenic surgery equipment Features Proprietary seat/seal design for cryogenic fluids to -345°F Direct acting design with no minimum operating pressure Quiet operation with bubble-tight shutoff Company design Pressure rating up to 1000 PSI Mountable in any position Adaptable to manifold design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cryogenic 2-Way Direct Acting Solenoid Valves - SV95 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Cryogenic 2-Way Direct Acting Solenoid Valves
SV95 Series
Cryogenic 2-Way Direct Acting Solenoid Valves SV95 Series
The SV95 series is a direct acting 2-way normally closed solenoid valve designed to handle cryogenic fluids and gases down to -345°F. This series employs PTFE plunger guides which help the valve to operate in the extremely high friction environment that is typical with cryogenic applications. This feature also yields quiet operation and long life. The springloaded disc and direct acting poppet design ensures proper sealing and reliable shifting in high on/off cycling Applications The SV95 series is a rugged construction suitable for a variety of cryogenic applications, sugh as the following: Food processing/preservin g Backup system for biologic freezers Environmental chambers Metal treatment Gas chromatography Fogging machines Cryogenic surgery equipment Features Proprietary seat/seal design for cryogenic fluids to -345°F Direct acting design with no minimum operating pressure Quiet operation with bubble-tight shutoff Company design Pressure rating up to 1000 PSI Mountable in any position Adaptable to manifold design

The SV95 series is a direct acting 2-way normally closed solenoid valve designed to handle cryogenic fluids and gases down to -345°F. This series employs PTFE plunger guides which help the valve to operate in the extremely high friction environment that is typical with cryogenic applications. This feature also yields quiet operation and long life. The springloaded disc and direct acting poppet design ensures proper sealing and reliable shifting in high on/off cycling

Applications

The SV95 series is a rugged construction suitable for a variety of cryogenic applications, sugh as the following:

  • Food processing/preserving
  • Backup system for biologic freezers
  • Environmental chambers
  • Metal treatment
  • Gas chromatography
  • Fogging machines
  • Cryogenic surgery equipment

Features

  • Proprietary seat/seal design for cryogenic fluids to -345°F
  • Direct acting design with no minimum operating pressure
  • Quiet operation with bubble-tight shutoff
  • Company design
  • Pressure rating up to 1000 PSI
  • Mountable in any position
  • Adaptable to manifold design
Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number SV95 Series
Product Name Cryogenic 2-Way Direct Acting Solenoid Valves
Valve Type Control Valve; Cryogenic; Solenoid
Primary Material Brass / Bronze
Media Gas (optional feature); Air (optional feature)
Valve Size 0.12 to 0.25 inch (3.17 to 6.35 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 0 5 2 - 101468010 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; PVDF
Valve Size 0.98 inch (25.00 mm)
View Details
Diaphragm Pressure Compensated Flow Control - PCFCD - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Brass
Maximum Pressure 500.00 psi (352 m H2O)
View Details
3 Way Fully Ported Air Valve - E*O-3-6 - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Solenoid Valves - 5000007283-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details