Valcor Engineering Corporation Instrument Class Direct Acting Solenoid Valves, Surface Mount SV75SM Series

Description
The SV75SM series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide variety of corrosive or high purity media by isolating all metallic components from the media. Additionally, this series is designed to be surface mounted to the user’s manifold block, yielding an integral flow control design that eliminates the need for piping or tubing. This compact series is direct acting, which yields positive shifting and reliable operation. Alternate materials, like PEEK and Kel-F are available as body material. Applications The SV75SM series diaphragm isolation valves are suitable for a broad range of applications, including: · Ink jet printers · Chromatography · Clinical or chemical analyzers · Chemical mixing/dispensing · Laboratory equipment Features · Diaphragm isolation construction for high purity processes · Handles corrosive and aggressive fluids · Compact low dead volume designs · Low power consumption solenoids · Bidirectional pressure at any port · Direct acting · Long life expectancy
Datasheet
Description
The SV75SM series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide variety of corrosive or high purity media by isolating all metallic components from the media. Additionally, this series is designed to be surface mounted to the user’s manifold block, yielding an integral flow control design that eliminates the need for piping or tubing. This compact series is direct acting, which yields positive shifting and reliable operation. Alternate materials, like PEEK and Kel-F are available as body material. Applications The SV75SM series diaphragm isolation valves are suitable for a broad range of applications, including: · Ink jet printers · Chromatography · Clinical or chemical analyzers · Chemical mixing/dispensing · Laboratory equipment Features · Diaphragm isolation construction for high purity processes · Handles corrosive and aggressive fluids · Compact low dead volume designs · Low power consumption solenoids · Bidirectional pressure at any port · Direct acting · Long life expectancy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrument Class Direct Acting Solenoid Valves, Surface Mount - SV75SM Series - Valcor Engineering Corporation
Springfield, NJ, USA
Instrument Class Direct Acting Solenoid Valves, Surface Mount
SV75SM Series
Instrument Class Direct Acting Solenoid Valves, Surface Mount SV75SM Series
The SV75SM series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide variety of corrosive or high purity media by isolating all metallic components from the media. Additionally, this series is designed to be surface mounted to the user’s manifold block, yielding an integral flow control design that eliminates the need for piping or tubing. This compact series is direct acting, which yields positive shifting and reliable operation. Alternate materials, like PEEK and Kel-F are available as body material. Applications The SV75SM series diaphragm isolation valves are suitable for a broad range of applications, including: · Ink jet printers · Chromatography · Clinical or chemical analyzers · Chemical mixing/dispensing · Laboratory equipment Features · Diaphragm isolation construction for high purity processes · Handles corrosive and aggressive fluids · Compact low dead volume designs · Low power consumption solenoids · Bidirectional pressure at any port · Direct acting · Long life expectancy

The SV75SM series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide variety of corrosive or high purity media by isolating all metallic components from the media. Additionally, this series is designed to be surface mounted to the user’s manifold block, yielding an integral flow control design that eliminates the need for piping or tubing. This compact series is direct acting, which yields positive shifting and reliable operation. Alternate materials, like PEEK and Kel-F are available as body material.

Applications

The SV75SM series diaphragm isolation valves are suitable for a broad range of applications, including:

· Ink jet printers

· Chromatography

· Clinical or chemical analyzers

· Chemical mixing/dispensing

· Laboratory equipment

Features

· Diaphragm isolation construction for high purity processes

· Handles corrosive and aggressive fluids

· Compact low dead volume designs

· Low power consumption solenoids

· Bidirectional pressure at any port

· Direct acting

· Long life expectancy

Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number SV75SM Series
Product Name Instrument Class Direct Acting Solenoid Valves, Surface Mount
Valve Type Control Valve; Solenoid
Primary Material PEEK (optional feature); PTFE; KEL-F
Media Corrosive and High Purity Media; Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Expansion Valve - Sporlan - Type M - MSE-20-CP115 LESS CONN 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A
Valve Size 0.25 inch (6.35 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Butterfly Valves - Seat-On-Body Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
Solenoid coil - BMSFW-120/60-CSA - Festo Corporation
Specs
Valve Type Solenoid
Connection Description Plug flags with connection diagram as per Festo standard for MSSD-F 3-pin
View Details