Valcor Engineering Corporation General Purpose 2-Way Piloted Piston Solenoid Valves SV340/440 Series

Description
Description These 2-way piloted piston operated solenoid valves are available in normally closed and normally open operating modes. They range from 3/8” to 1 ¼” port sizes with orifice sizes of 3/8” to 1 1/8”, and pressures to 300 psi. Available in both stainless steel and brass constructions with optional seal materials, these high flow valves are designed to handle a wide range of gases and fluids. Applications The SV340 & SV440 series are suitable for a broad range of industrial applications. Typical applications include: General on-off control of water, oil, and gas #5 and #6 heated fuel oil lines Steam applications to 150 PSI Process control and production piping Gas and liquid distribution systems Economical choice for OEM applications Features Zero PSI (to 5 PSI) minimum operating pressures High flow capacity in compact design AC and DC solenoid coils in a wide range of standard voltages NEMA4 as standard coil enclosure, NEMA7 Explosion proof and others available Pressures rating of up to 300 psi Mountable with solenoid vertical and upright only
Datasheet
Description
Description These 2-way piloted piston operated solenoid valves are available in normally closed and normally open operating modes. They range from 3/8” to 1 ¼” port sizes with orifice sizes of 3/8” to 1 1/8”, and pressures to 300 psi. Available in both stainless steel and brass constructions with optional seal materials, these high flow valves are designed to handle a wide range of gases and fluids. Applications The SV340 & SV440 series are suitable for a broad range of industrial applications. Typical applications include: General on-off control of water, oil, and gas #5 and #6 heated fuel oil lines Steam applications to 150 PSI Process control and production piping Gas and liquid distribution systems Economical choice for OEM applications Features Zero PSI (to 5 PSI) minimum operating pressures High flow capacity in compact design AC and DC solenoid coils in a wide range of standard voltages NEMA4 as standard coil enclosure, NEMA7 Explosion proof and others available Pressures rating of up to 300 psi Mountable with solenoid vertical and upright only
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose 2-Way Piloted Piston Solenoid Valves - SV340/440 Series - Valcor Engineering Corporation
Springfield, NJ, USA
General Purpose 2-Way Piloted Piston Solenoid Valves
SV340/440 Series
General Purpose 2-Way Piloted Piston Solenoid Valves SV340/440 Series
Description These 2-way piloted piston operated solenoid valves are available in normally closed and normally open operating modes. They range from 3/8” to 1 ¼” port sizes with orifice sizes of 3/8” to 1 1/8”, and pressures to 300 psi. Available in both stainless steel and brass constructions with optional seal materials, these high flow valves are designed to handle a wide range of gases and fluids. Applications The SV340 & SV440 series are suitable for a broad range of industrial applications. Typical applications include: General on-off control of water, oil, and gas #5 and #6 heated fuel oil lines Steam applications to 150 PSI Process control and production piping Gas and liquid distribution systems Economical choice for OEM applications Features Zero PSI (to 5 PSI) minimum operating pressures High flow capacity in compact design AC and DC solenoid coils in a wide range of standard voltages NEMA4 as standard coil enclosure, NEMA7 Explosion proof and others available Pressures rating of up to 300 psi Mountable with solenoid vertical and upright only

Description

These 2-way piloted piston operated solenoid valves are available in normally closed and normally open operating modes. They range from 3/8” to 1 ¼” port sizes with orifice sizes of 3/8” to 1 1/8”, and pressures to 300 psi. Available in both stainless steel and brass constructions with optional seal materials, these high flow valves are designed to handle a wide range of gases and fluids.

Applications

The SV340 & SV440 series are suitable for a broad range of industrial applications. Typical applications include:

  • General on-off control of water, oil, and gas
  • #5 and #6 heated fuel oil lines
  • Steam applications to 150 PSI
  • Process control and production piping
  • Gas and liquid distribution systems
  • Economical choice for OEM applications

Features

  • Zero PSI (to 5 PSI) minimum operating pressures
  • High flow capacity in compact design
  • AC and DC solenoid coils in a wide range of standard voltages
  • NEMA4 as standard coil enclosure, NEMA7 Explosion proof and others available
  • Pressures rating of up to 300 psi
  • Mountable with solenoid vertical and upright only
Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number SV340/440 Series
Product Name General Purpose 2-Way Piloted Piston Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze; Stainless Steel
Media Water (optional feature); Gas (optional feature); Steam (optional feature); Light Oil, #5 & #6 Heated Fuel Oil; Air (optional feature)
Valve Size 0.38 to 1.25 inch (9.52 to 31.75 mm)
Maximum Pressure 300.00 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1212020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 2.00 inch (50.80 mm)
View Details
1/4-28 Threaded Ports, Selector Ball Valve - MBVT-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
DV 2-Way Valve, Wire Leads, Manifold Mount, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details