Valcor Engineering Corporation Cryogenic 2-Way Direct Acting Solenoid Valves SV91 Series

Description
The SV91 series is a 2-way, direct acting, floating-seal design solenoid valve for control of cryogenic fluids down to -454°F. It is available in normally closed and normally open configurations. The direct acting design is less prone to hang-up during the operation and the floating seal has self-wiping action for tight shut-off. The SV91 series has all welded joints eliminating external leakage. Along with the standard construction, Valcor offers a high flow design and a design made specifically for LCO2. Applications The SV91 series is a rugged construction suitable for a variety of cryogenic applications, such as the following: · Food processing/freezing · Backup system for biologic freezers · Environmental chambers · Dewar transfer · Gas chromatography · Fogging machines · Cryogenic surgery equipment Features · Self-wiping floating seal design for cryogenic fluids to -454°F · Direct acting design with no minimum operating pressure · All welded construction eliminates external leakage · Special constructions for high flow and LCO2 · Pressure rating up to 1200 PSI · Straight thru flow path yields high flow with less turbulence · Mountable in any position
Datasheet
Description
The SV91 series is a 2-way, direct acting, floating-seal design solenoid valve for control of cryogenic fluids down to -454°F. It is available in normally closed and normally open configurations. The direct acting design is less prone to hang-up during the operation and the floating seal has self-wiping action for tight shut-off. The SV91 series has all welded joints eliminating external leakage. Along with the standard construction, Valcor offers a high flow design and a design made specifically for LCO2. Applications The SV91 series is a rugged construction suitable for a variety of cryogenic applications, such as the following: · Food processing/freezing · Backup system for biologic freezers · Environmental chambers · Dewar transfer · Gas chromatography · Fogging machines · Cryogenic surgery equipment Features · Self-wiping floating seal design for cryogenic fluids to -454°F · Direct acting design with no minimum operating pressure · All welded construction eliminates external leakage · Special constructions for high flow and LCO2 · Pressure rating up to 1200 PSI · Straight thru flow path yields high flow with less turbulence · Mountable in any position
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cryogenic 2-Way Direct Acting Solenoid Valves - SV91 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Cryogenic 2-Way Direct Acting Solenoid Valves
SV91 Series
Cryogenic 2-Way Direct Acting Solenoid Valves SV91 Series
The SV91 series is a 2-way, direct acting, floating-seal design solenoid valve for control of cryogenic fluids down to -454°F. It is available in normally closed and normally open configurations. The direct acting design is less prone to hang-up during the operation and the floating seal has self-wiping action for tight shut-off. The SV91 series has all welded joints eliminating external leakage. Along with the standard construction, Valcor offers a high flow design and a design made specifically for LCO2. Applications The SV91 series is a rugged construction suitable for a variety of cryogenic applications, such as the following: · Food processing/freezing · Backup system for biologic freezers · Environmental chambers · Dewar transfer · Gas chromatography · Fogging machines · Cryogenic surgery equipment Features · Self-wiping floating seal design for cryogenic fluids to -454°F · Direct acting design with no minimum operating pressure · All welded construction eliminates external leakage · Special constructions for high flow and LCO2 · Pressure rating up to 1200 PSI · Straight thru flow path yields high flow with less turbulence · Mountable in any position

The SV91 series is a 2-way, direct acting, floating-seal design solenoid valve for control of cryogenic fluids down to -454°F. It is available in normally closed and normally open configurations. The direct acting design is less prone to hang-up during the operation and the floating seal has self-wiping action for tight shut-off. The SV91 series has all welded joints eliminating external leakage. Along with the standard construction, Valcor offers a high flow design and a design made specifically for LCO2.

Applications

The SV91 series is a rugged construction suitable for a variety of cryogenic applications, such as the following:

· Food processing/freezing

· Backup system for biologic freezers

· Environmental chambers

· Dewar transfer

· Gas chromatography

· Fogging machines

· Cryogenic surgery equipment

Features

· Self-wiping floating seal design for cryogenic fluids to -454°F

· Direct acting design with no minimum operating pressure

· All welded construction eliminates external leakage

· Special constructions for high flow and LCO2

· Pressure rating up to 1200 PSI

· Straight thru flow path yields high flow with less turbulence

· Mountable in any position

Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number SV91 Series
Product Name Cryogenic 2-Way Direct Acting Solenoid Valves
Valve Type Control Valve; Cryogenic; Solenoid
Primary Material Stainless Steel
Media Water (optional feature); Gas (optional feature); Air (optional feature)
Valve Size 0.38 to 0.75 inch (9.52 to 19.05 mm)
Maximum Pressure 1200.00 psi (845 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Expansion Valve - Sporlan - Type S - SSSE-3-C 3X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.38 inch (9.52 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Valves and Control - 2171-CPV10-BS-2XGRAZ-M7-ND - DigiKey
Specs
Valve Type Flow Restrictor, Adjustable
Connection Description Threaded
View Details
2 suppliers