Valcor Engineering Corporation Process 2-Way Solenoid Valves 526P Series

Description
Description Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor valves are designed and manufactured according to customer specifications and following the guidelines of ASME B&V codes. Application This valve is engineered for liquid or gas applications in the Nuclear industry. Typical applications are feed water control systems, dump lines, make-up water, miscellaneous process systems, N2 systems,monitoring and sampling systems. • Cv values up to 180 • Pressures up to 4000 PSIG • Fluid temperatures up to 650°F • ANSI Class 150 – 2500
Datasheet
Description
Description Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor valves are designed and manufactured according to customer specifications and following the guidelines of ASME B&V codes. Application This valve is engineered for liquid or gas applications in the Nuclear industry. Typical applications are feed water control systems, dump lines, make-up water, miscellaneous process systems, N2 systems,monitoring and sampling systems. • Cv values up to 180 • Pressures up to 4000 PSIG • Fluid temperatures up to 650°F • ANSI Class 150 – 2500
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process 2-Way Solenoid Valves - 526P Series - Valcor Engineering Corporation
Springfield, NJ, USA
Process 2-Way Solenoid Valves
526P Series
Process 2-Way Solenoid Valves 526P Series
Description Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor valves are designed and manufactured according to customer specifications and following the guidelines of ASME B&V codes. Application This valve is engineered for liquid or gas applications in the Nuclear industry. Typical applications are feed water control systems, dump lines, make-up water, miscellaneous process systems, N2 systems,monitoring and sampling systems. • Cv values up to 180 • Pressures up to 4000 PSIG • Fluid temperatures up to 650°F • ANSI Class 150 – 2500

Description

Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor valves are designed and manufactured according to customer specifications and following the guidelines of ASME B&V codes.

Application

This valve is engineered for liquid or gas applications in the Nuclear industry. Typical applications are feed water control systems, dump lines, make-up water, miscellaneous process systems, N2 systems,monitoring and sampling systems.

• Cv values up to 180

• Pressures up to 4000 PSIG

• Fluid temperatures up to 650°F

• ANSI Class 150 – 2500

Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number 526P Series
Product Name Process 2-Way Solenoid Valves
Valve Type Control Valve; Solenoid
Media Water; Gas
Maximum Pressure 4000.00 psi (2815 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Expansion Valve - Sporlan - Type S - SSE-3-CP115 4X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
Shut off valve - HEE-3/8-D-MIDI-24-NPT - Festo Corporation
Specs
Valve Type Gate
Primary Material Aluminum
Media Gas; Air; Compressed Air
View Details
2 suppliers