Valcor Engineering Corporation Process 2-Way Solenoid Valves V44700 Series

Description
Description Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor valves are designed and manufactured according to customer specifications and following the guidelines of ASME B&V codes. Application This valve is engineered for liquid or gas applications in the Nuclear industry. Typical applications are feed water control systems, dump lines, make-up water, miscellaneous process systems, N2 systems,monitoring and sampling systems. • Cv values up to 1.0 • Pressures up to 2500 PSIG • Fluid temperatures up to 650°F • ANSI B31.1 Requirements • Normally open/Normally closed
Datasheet
Description
Description Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor valves are designed and manufactured according to customer specifications and following the guidelines of ASME B&V codes. Application This valve is engineered for liquid or gas applications in the Nuclear industry. Typical applications are feed water control systems, dump lines, make-up water, miscellaneous process systems, N2 systems,monitoring and sampling systems. • Cv values up to 1.0 • Pressures up to 2500 PSIG • Fluid temperatures up to 650°F • ANSI B31.1 Requirements • Normally open/Normally closed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process 2-Way Solenoid Valves - V44700 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Process 2-Way Solenoid Valves
V44700 Series
Process 2-Way Solenoid Valves V44700 Series
Description Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor valves are designed and manufactured according to customer specifications and following the guidelines of ASME B&V codes. Application This valve is engineered for liquid or gas applications in the Nuclear industry. Typical applications are feed water control systems, dump lines, make-up water, miscellaneous process systems, N2 systems,monitoring and sampling systems. • Cv values up to 1.0 • Pressures up to 2500 PSIG • Fluid temperatures up to 650°F • ANSI B31.1 Requirements • Normally open/Normally closed

Description

Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor valves are designed and manufactured according to customer specifications and following the guidelines of ASME B&V codes.

Application

This valve is engineered for liquid or gas applications in the Nuclear industry. Typical applications are feed water control systems, dump lines, make-up water, miscellaneous process systems, N2 systems,monitoring and sampling systems.

• Cv values up to 1.0

• Pressures up to 2500 PSIG

• Fluid temperatures up to 650°F

• ANSI B31.1 Requirements

• Normally open/Normally closed

Supplier's Site Datasheet
Solenoid Valves, 2-Way Direct Acting - V44700 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Solenoid Valves, 2-Way Direct Acting
V44700 Series
Solenoid Valves, 2-Way Direct Acting V44700 Series
Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.) Application Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present. • 2-Way Shutoff, Gate-Type design • 1/4′, 3/8′ and 1/2′ O.D. Line • Pressures of 0-1000 PSIG Max • 1.5 to 2.4 lbs • Normally Open/Normally Closed

Description

Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.)

Application

Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present.

• 2-Way Shutoff, Gate-Type design

• 1/4″, 3/8″ and 1/2″ O.D. Line

• Pressures of 0-1000 PSIG Max

• 1.5 to 2.4 lbs

• Normally Open/Normally Closed

Supplier's Site

Technical Specifications

  Valcor Engineering Corporation Valcor Engineering Corporation
Product Category Industrial Valves Industrial Valves
Product Number V44700 Series V44700 Series
Product Name Process 2-Way Solenoid Valves Solenoid Valves, 2-Way Direct Acting
Valve Type Control Valve; Solenoid; Shut Off Control Valve; Solenoid; Shut Off
Media Water; Gas Gas; Gasoline / Diesel Fuel; Hot Gases & Corrosive Fluids
Maximum Pressure 2500.00 psi (1759 m H2O) 1000.00 psi (704 m H2O)
Number of Ports 2 2
Media Temperature 200 F (93 C) -425 to 650 F (-254 to 343 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valve - 164990287 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Relief; Anti-Siphon
Connection Description Threaded
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-26-C 6X6 FPT 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
8mm CHIPSOL MS - 14-213EM01-B5+AYJ - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details