Valcor Engineering Corporation Instrument Class Direct Acting Solenoid Valves, Threaded Port SV76 Series

Description
The SV76 series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide range of corrosive or high purity media by isolating all metallic components from the fluid path. Other material, including PEED & Kel-F, are available as body material. Applications The SV76 diaphragm isolation series is suitable for a broad range of applications, including: · Ink jet printers · Chromatography · Clinical or chemical analyzer · Chemical mixing/dispensing · Laboratory equipment Features · Diaphragm isolation construction for high purity process · Handles corrosive and aggressive fluids · Compact lo dead volume designs · Low power consumption solenoids · Bidirectional flow · Direct acting constructions · Long life expectancy
Datasheet
Description
The SV76 series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide range of corrosive or high purity media by isolating all metallic components from the fluid path. Other material, including PEED & Kel-F, are available as body material. Applications The SV76 diaphragm isolation series is suitable for a broad range of applications, including: · Ink jet printers · Chromatography · Clinical or chemical analyzer · Chemical mixing/dispensing · Laboratory equipment Features · Diaphragm isolation construction for high purity process · Handles corrosive and aggressive fluids · Compact lo dead volume designs · Low power consumption solenoids · Bidirectional flow · Direct acting constructions · Long life expectancy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrument Class Direct Acting Solenoid Valves, Threaded Port - SV76 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Instrument Class Direct Acting Solenoid Valves, Threaded Port
SV76 Series
Instrument Class Direct Acting Solenoid Valves, Threaded Port SV76 Series
The SV76 series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide range of corrosive or high purity media by isolating all metallic components from the fluid path. Other material, including PEED & Kel-F, are available as body material. Applications The SV76 diaphragm isolation series is suitable for a broad range of applications, including: · Ink jet printers · Chromatography · Clinical or chemical analyzer · Chemical mixing/dispensing · Laboratory equipment Features · Diaphragm isolation construction for high purity process · Handles corrosive and aggressive fluids · Compact lo dead volume designs · Low power consumption solenoids · Bidirectional flow · Direct acting constructions · Long life expectancy

The SV76 series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide range of corrosive or high purity media by isolating all metallic components from the fluid path. Other material, including PEED & Kel-F, are available as body material.

Applications

The SV76 diaphragm isolation series is suitable for a broad range of applications, including:

· Ink jet printers

· Chromatography

· Clinical or chemical analyzer

· Chemical mixing/dispensing

· Laboratory equipment

Features

· Diaphragm isolation construction for high purity process

· Handles corrosive and aggressive fluids

· Compact lo dead volume designs

· Low power consumption solenoids

· Bidirectional flow

· Direct acting constructions

· Long life expectancy

Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number SV76 Series
Product Name Instrument Class Direct Acting Solenoid Valves, Threaded Port
Valve Type Control Valve; Solenoid
Primary Material PEEK (optional feature); PTFE; KEL-F
Media Corrosive and High Purity Media; Chemical
Valve Size 0.16 to 0.25 inch (3.97 to 6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 2 5 4 - 121465025 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 2.56 inch (65.00 mm)
View Details
10-32 Port Diaphragm Vacuum Regulator - VRD - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
100PCS 37mm OD AL Valve Seal for Lids.(for liquid container) -  - Shenzhen Milvent Technology Co., Limited
Specs
Media Liquid; Chemical
View Details
Modular 3-Way Combination Valve - R-321 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Spool
Primary Material Acetal
Media Air; Compressed Air
View Details
2 suppliers