Valcor Engineering Corporation Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
| Product Name | Notes |
|---|---|
| Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean... | |
| Description Valcor Nuclear Air Pilot Solenoid Valves are nuclear qualified valves with standard brass bodies and are available in a wide range of voltages and flow capacities. These valves are... | |
| Description Valcor’s lines of Instrumentation Isolation Valves are available with manual operators or pneumatic operators. These valves are single body or manifold bodies with various types of end fittings such... | |
| Description The SV10 series is a 4-way, direct acting, 4 port, 2-position solenoid valve. This valve design is primarily used for controlling double-acting air or hydraulic cylinders. No minimum pressure... | |
| Description These 2-way piloted piston operated solenoid valves are available in normally closed and normally open operating modes. They range from ¼” to ½” port sizes with orifice sizes of... | |
| Description These 2-way piloted piston operated solenoid valves are available in normally closed and normally open operating modes. They range from 3/8” to 1 ¼” port sizes with orifice sizes... | |
| Description These 2-way piloted piston operated solenoid valves are capable of operating at zero differential pressure. Available in normally closed and normally open operating modes, they range from 1” to... | |
| Description These 3-way pilot operated solenoid valves are available in port sizes of 3/8” and ½” and provide high flow capacities. By eliminating all internal sliding parts, they are highly... | |
| Description These compact 3-way direct acting solenoid valves are available in normally closed, normally open and universal operating modes. Available with 1/8” to ¼” NPT port connections, this design allows... | |
| Description These compact 3-way direct acting solenoid valves are available in normally open, normally closed, and universal operating modes. They range from 1/8” to ¼” port sizes with orifice sizes... | |
| The SV91 series is a 2-way, direct acting, floating-seal design solenoid valve for control of cryogenic fluids down to -454°F. It is available in normally closed and normally open configurations. | |
| The SV95 series is a direct acting 2-way normally closed solenoid valve designed to handle cryogenic fluids and gases down to -345°F. This series employs PTFE plunger guides which help... | |
| The SV97 series is a direct acting 2-way normally closed solenoid valve designed to handle cryogenic fluids and gases down to -320°F. This series employs PTFE plunger guides, which help... | |
| Valcor fill and drain valves are metal-to-metal seat valves that maintain extremely low internal & external leakages (1×10^-6 sccs GHe) yet are capable of very high operational cycles (over 100... | |
| Valcor is known for our “Floating Seal” valve design that utilizes a flat seal disc against an equally flat seat. The gate-type action literally wipes the seal clean with each... | |
| Valcor Relief Valves provide over-pressurization protection with direct acting and/or pilot operated mechanical components. Our relief valves are available in dual ported (inlet and outlet ports) or ambient vented styles... |