Valcor Engineering Corporation Diaphragm Isolated and PTFE 3-Way Direct Acting Solenoid Valves SV73 Series

Description
The SV73 series is a 3-way, balanced poppet isolated diaphragm solenoid valve. These valves are designed for the control of corrosive fluids by isolating all the metallic components from the operating media. This series employs two rolling diaphragms, acting both as isolating barriers and as balancing areas. Their high flow and pressure capability allows this series to be used in a wide range of industrial applications. Applications The SV73 series is suitable for a broad range of industrial applications, including: · Chemical handling · Water treatment · Photo processing/ink handling · Control of buffer solutions Features · Diaphragm isolation construction for use with wide range of fluids · Bubble tight shut-off · High flow design · Direct acting construction · Mountable in any position
Datasheet
Description
The SV73 series is a 3-way, balanced poppet isolated diaphragm solenoid valve. These valves are designed for the control of corrosive fluids by isolating all the metallic components from the operating media. This series employs two rolling diaphragms, acting both as isolating barriers and as balancing areas. Their high flow and pressure capability allows this series to be used in a wide range of industrial applications. Applications The SV73 series is suitable for a broad range of industrial applications, including: · Chemical handling · Water treatment · Photo processing/ink handling · Control of buffer solutions Features · Diaphragm isolation construction for use with wide range of fluids · Bubble tight shut-off · High flow design · Direct acting construction · Mountable in any position
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Isolated and PTFE 3-Way Direct Acting Solenoid Valves - SV73 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Diaphragm Isolated and PTFE 3-Way Direct Acting Solenoid Valves
SV73 Series
Diaphragm Isolated and PTFE 3-Way Direct Acting Solenoid Valves SV73 Series
The SV73 series is a 3-way, balanced poppet isolated diaphragm solenoid valve. These valves are designed for the control of corrosive fluids by isolating all the metallic components from the operating media. This series employs two rolling diaphragms, acting both as isolating barriers and as balancing areas. Their high flow and pressure capability allows this series to be used in a wide range of industrial applications. Applications The SV73 series is suitable for a broad range of industrial applications, including: · Chemical handling · Water treatment · Photo processing/ink handling · Control of buffer solutions Features · Diaphragm isolation construction for use with wide range of fluids · Bubble tight shut-off · High flow design · Direct acting construction · Mountable in any position

The SV73 series is a 3-way, balanced poppet isolated diaphragm solenoid valve. These valves are designed for the control of corrosive fluids by isolating all the metallic components from the operating media. This series employs two rolling diaphragms, acting both as isolating barriers and as balancing areas. Their high flow and pressure capability allows this series to be used in a wide range of industrial applications.

Applications

The SV73 series is suitable for a broad range of industrial applications, including:

· Chemical handling

· Water treatment

· Photo processing/ink handling

· Control of buffer solutions

Features

· Diaphragm isolation construction for use with wide range of fluids

· Bubble tight shut-off

· High flow design

· Direct acting construction

· Mountable in any position

Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number SV73 Series
Product Name Diaphragm Isolated and PTFE 3-Way Direct Acting Solenoid Valves
Valve Type Control Valve; Solenoid
Media Water; Gas; Chemical
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 145.00 psi (102 m H2O)
Number of Ports 3
Unlock Full Specs
to access all available technical data

Similar Products

PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details
Manual Pinch Valves // Series 70 -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Connection Description BoltFlange
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Bronze Bolted In-Line Valve - VVA Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details