Valcor Engineering Corporation Solenoid Valves, 2-Way Direct Acting V27200 Series

Description
Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.) Application Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present. • 2-Way Shutoff • Temperature range of -65°F to +450°F • Pressures of 0-4000 PSIG Max • 1/8′ and 1/4′ O.D. line • Normally Open/Normally Closed
Datasheet
Description
Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.) Application Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present. • 2-Way Shutoff • Temperature range of -65°F to +450°F • Pressures of 0-4000 PSIG Max • 1/8′ and 1/4′ O.D. line • Normally Open/Normally Closed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves, 2-Way Direct Acting - V27200 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Solenoid Valves, 2-Way Direct Acting
V27200 Series
Solenoid Valves, 2-Way Direct Acting V27200 Series
Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.) Application Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present. • 2-Way Shutoff • Temperature range of -65°F to +450°F • Pressures of 0-4000 PSIG Max • 1/8′ and 1/4′ O.D. line • Normally Open/Normally Closed

Description

Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.)

Application

Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present.

• 2-Way Shutoff

• Temperature range of -65°F to +450°F

• Pressures of 0-4000 PSIG Max

• 1/8″ and 1/4″ O.D. line

• Normally Open/Normally Closed

Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number V27200 Series
Product Name Solenoid Valves, 2-Way Direct Acting
Valve Type Control Valve; Solenoid; Shut Off
Media Gas; Gasoline / Diesel Fuel; Non-Corrosive Fluids & Gases
Valve Size 0.12 to 0.25 inch (3.17 to 6.35 mm)
Maximum Pressure 4000.00 psi (2815 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161515023 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details
Solenoid Valves - 5000005317-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details