Valcor Engineering Corporation Process 4-Way Solenoid Valves V52600-5410 Series

Description
Description Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor valves are designed and manufactured according to customer specifications and following the guidelines of ASME B&V codes. Application This valve is engineered for liquid or gas applications in the Nuclear industry. Typical applications are feed water control systems, dump lines, make-up water, miscellaneous process systems, N2 systems,monitoring and sampling systems. • Cv values up to 1.1 • Pressures up to 3226 PSIG • Fluid temperatures of 104°F • ANSI class 1500 • Water/heavy water, air medias
Datasheet
Description
Description Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor valves are designed and manufactured according to customer specifications and following the guidelines of ASME B&V codes. Application This valve is engineered for liquid or gas applications in the Nuclear industry. Typical applications are feed water control systems, dump lines, make-up water, miscellaneous process systems, N2 systems,monitoring and sampling systems. • Cv values up to 1.1 • Pressures up to 3226 PSIG • Fluid temperatures of 104°F • ANSI class 1500 • Water/heavy water, air medias
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process 4-Way Solenoid Valves - V52600-5410 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Process 4-Way Solenoid Valves
V52600-5410 Series
Process 4-Way Solenoid Valves V52600-5410 Series
Description Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor valves are designed and manufactured according to customer specifications and following the guidelines of ASME B&V codes. Application This valve is engineered for liquid or gas applications in the Nuclear industry. Typical applications are feed water control systems, dump lines, make-up water, miscellaneous process systems, N2 systems,monitoring and sampling systems. • Cv values up to 1.1 • Pressures up to 3226 PSIG • Fluid temperatures of 104°F • ANSI class 1500 • Water/heavy water, air medias

Description

Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor valves are designed and manufactured according to customer specifications and following the guidelines of ASME B&V codes.

Application

This valve is engineered for liquid or gas applications in the Nuclear industry. Typical applications are feed water control systems, dump lines, make-up water, miscellaneous process systems, N2 systems,monitoring and sampling systems.

• Cv values up to 1.1

• Pressures up to 3226 PSIG

• Fluid temperatures of 104°F

• ANSI class 1500

• Water/heavy water, air medias

Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number V52600-5410 Series
Product Name Process 4-Way Solenoid Valves
Valve Type Control Valve; Directional; Solenoid
Media Water
Maximum Pressure 3226.00 psi (2270 m H2O)
Number of Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Expansion Valve - Sporlan - Type M - MVE-26-GA 7X9 ODF 10' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Air solenoid valve - CPE24-M1H-5/3ES-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers