Valcor Engineering Corporation General Purpose 3-Way Direct Acting Solenoid Valves SV85 Series

Description
Description The SV85 series is a 3-way, balanced poppet solenoid valve that is capable of handling up to 625 PSI of pressure in the diverting mode of flow. The normally open and normally closed versions handle 250 PSI of pressure. The poppet and seal assembly is spring loaded and shifted by a high force solenoid. This direct acting series requires no minimum pressure to operate and has no pilot holes to clog, eliminating hand-ups. Options for various elastomer makes this series compatible with a wide variety of fluids. Applications The SV85 series is suitable for a broad range of light industrial applications including: High pressure water control Coolant control Steam systems Tank filling Car wash Fuel control Features Direct acting design is less prone to hanging up High pressure & high flow design Rugged construction suitable for wide range of industrial uses Fail safe design in event of power interruption Bubble tight shut-off
Datasheet
Description
Description The SV85 series is a 3-way, balanced poppet solenoid valve that is capable of handling up to 625 PSI of pressure in the diverting mode of flow. The normally open and normally closed versions handle 250 PSI of pressure. The poppet and seal assembly is spring loaded and shifted by a high force solenoid. This direct acting series requires no minimum pressure to operate and has no pilot holes to clog, eliminating hand-ups. Options for various elastomer makes this series compatible with a wide variety of fluids. Applications The SV85 series is suitable for a broad range of light industrial applications including: High pressure water control Coolant control Steam systems Tank filling Car wash Fuel control Features Direct acting design is less prone to hanging up High pressure & high flow design Rugged construction suitable for wide range of industrial uses Fail safe design in event of power interruption Bubble tight shut-off
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose 3-Way Direct Acting Solenoid Valves - SV85 Series - Valcor Engineering Corporation
Springfield, NJ, USA
General Purpose 3-Way Direct Acting Solenoid Valves
SV85 Series
General Purpose 3-Way Direct Acting Solenoid Valves SV85 Series
Description The SV85 series is a 3-way, balanced poppet solenoid valve that is capable of handling up to 625 PSI of pressure in the diverting mode of flow. The normally open and normally closed versions handle 250 PSI of pressure. The poppet and seal assembly is spring loaded and shifted by a high force solenoid. This direct acting series requires no minimum pressure to operate and has no pilot holes to clog, eliminating hand-ups. Options for various elastomer makes this series compatible with a wide variety of fluids. Applications The SV85 series is suitable for a broad range of light industrial applications including: High pressure water control Coolant control Steam systems Tank filling Car wash Fuel control Features Direct acting design is less prone to hanging up High pressure & high flow design Rugged construction suitable for wide range of industrial uses Fail safe design in event of power interruption Bubble tight shut-off

Description

The SV85 series is a 3-way, balanced poppet solenoid valve that is capable of handling up to 625 PSI of pressure in the diverting mode of flow. The normally open and normally closed versions handle 250 PSI of pressure. The poppet and seal assembly is spring loaded and shifted by a high force solenoid. This direct acting series requires no minimum pressure to operate and has no pilot holes to clog, eliminating hand-ups. Options for various elastomer makes this series compatible with a wide variety of fluids.

Applications

The SV85 series is suitable for a broad range of light industrial applications including:

  • High pressure water control
  • Coolant control
  • Steam systems
  • Tank filling
  • Car wash
  • Fuel control

Features

  • Direct acting design is less prone to hanging up
  • High pressure & high flow design
  • Rugged construction suitable for wide range of industrial uses
  • Fail safe design in event of power interruption
  • Bubble tight shut-off
Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number SV85 Series
Product Name General Purpose 3-Way Direct Acting Solenoid Valves
Valve Type Control Valve; Diverter (optional feature); Poppet; Solenoid
Primary Material Brass / Bronze
Media Water; Steam (optional feature)
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 625.00 psi (440 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Labcock Valves - 1089002 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Primary Material PVC; PVC
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
M3 Inlet Thread Needle Valve - NV3 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metal Seated; Needle
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Media Air
View Details
15 mm Miniature Electronic Valve - E215E-2C - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Solenoid Valves - 5000006834-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details