Valcor Engineering Corporation General Purpose 2-Way Piloted Piston Solenoid Valves SV350/450 Series

Description
Description These 2-way piloted piston operated solenoid valves are available in normally closed and normally open operating modes. They range from ¼” to ½” port sizes with orifice sizes of 3/8”, and pressures to 2,200 psi. Available in stainless steel bodies and optional seal materials, these high flow, high pressure valves are designed to handle a wide range of gases and fluids. Applications The SV350 & SV450 series are suitable for a broad range of industrial applications. Typical applications include: General on-off control of water, oil, and gas High pressure calibration and test stands High flow fuel lines Process control and production piping Pilot plant control loops Economical choice for OEM applications Features Zero PSI minimum operating pressures High flow capability in compact design AC and DC solenoid coils in a wide range of standard voltages NEMA4 as standard coil enclosure, NEMA7 Explosion proof and others available Pressures rating of up to 2,200 psi Mountable in any position
Datasheet
Description
Description These 2-way piloted piston operated solenoid valves are available in normally closed and normally open operating modes. They range from ¼” to ½” port sizes with orifice sizes of 3/8”, and pressures to 2,200 psi. Available in stainless steel bodies and optional seal materials, these high flow, high pressure valves are designed to handle a wide range of gases and fluids. Applications The SV350 & SV450 series are suitable for a broad range of industrial applications. Typical applications include: General on-off control of water, oil, and gas High pressure calibration and test stands High flow fuel lines Process control and production piping Pilot plant control loops Economical choice for OEM applications Features Zero PSI minimum operating pressures High flow capability in compact design AC and DC solenoid coils in a wide range of standard voltages NEMA4 as standard coil enclosure, NEMA7 Explosion proof and others available Pressures rating of up to 2,200 psi Mountable in any position
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose 2-Way Piloted Piston Solenoid Valves - SV350/450 Series - Valcor Engineering Corporation
Springfield, NJ, USA
General Purpose 2-Way Piloted Piston Solenoid Valves
SV350/450 Series
General Purpose 2-Way Piloted Piston Solenoid Valves SV350/450 Series
Description These 2-way piloted piston operated solenoid valves are available in normally closed and normally open operating modes. They range from ¼” to ½” port sizes with orifice sizes of 3/8”, and pressures to 2,200 psi. Available in stainless steel bodies and optional seal materials, these high flow, high pressure valves are designed to handle a wide range of gases and fluids. Applications The SV350 & SV450 series are suitable for a broad range of industrial applications. Typical applications include: General on-off control of water, oil, and gas High pressure calibration and test stands High flow fuel lines Process control and production piping Pilot plant control loops Economical choice for OEM applications Features Zero PSI minimum operating pressures High flow capability in compact design AC and DC solenoid coils in a wide range of standard voltages NEMA4 as standard coil enclosure, NEMA7 Explosion proof and others available Pressures rating of up to 2,200 psi Mountable in any position

Description

These 2-way piloted piston operated solenoid valves are available in normally closed and normally open operating modes. They range from ¼” to ½” port sizes with orifice sizes of 3/8”, and pressures to 2,200 psi. Available in stainless steel bodies and optional seal materials, these high flow, high pressure valves are designed to handle a wide range of gases and fluids.

Applications

The SV350 & SV450 series are suitable for a broad range of industrial applications. Typical applications include:

  • General on-off control of water, oil, and gas
  • High pressure calibration and test stands
  • High flow fuel lines
  • Process control and production piping
  • Pilot plant control loops
  • Economical choice for OEM applications

Features

  • Zero PSI minimum operating pressures
  • High flow capability in compact design
  • AC and DC solenoid coils in a wide range of standard voltages
  • NEMA4 as standard coil enclosure, NEMA7 Explosion proof and others available
  • Pressures rating of up to 2,200 psi
  • Mountable in any position
Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number SV350/450 Series
Product Name General Purpose 2-Way Piloted Piston Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material Stainless Steel
Media Water (optional feature); Gas (optional feature); Light Oil; Air (optional feature)
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
Maximum Pressure 2200.00 psi (1548 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 342 Diaphragm Valve Wheel Operator - 1131012 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 1.25 inch (31.75 mm)
View Details
Manifold Mount Diaphragm Vacuum Regulator - VRD8 - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
DV 2-Way Valve, Wire Leads, Cartridge, 0.052
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details