Valcor Engineering Corporation General Purpose 3-Way Direct Acting Solenoid Valves SV733/734/736 Series

Description
Description These compact 3-way direct acting solenoid valves are available in normally open, normally closed, and universal operating modes. They range from 1/8” to ¼” port sizes with orifice sizes of 3/64” to ¼”. These sturdy construction valves are designed to handle a wide variety of fluids with an operating pressure range of 0 PSI up to 200 PSI. Applications The SV73 series are suitable for a broad range of industrial applications. Typical applications include: General 3 way control of water, oil, and gas Fluid and gas diverting and mixing Pneumatic and hydraulic cylinder actuation Calibration and test stands Pilot plant control loops Economical choice for OEM applications Features Direct acting construction designed for high cycle life Wide selection of construction materials allow for use on a variety of fluids AC and DC solenoid coils in a wide range of standard voltages NEMA4 as standard coil enclosure, NEMA7 explosion proof and others available Pressure ratings of up to 200 psi Mountable in any position
Datasheet
Description
Description These compact 3-way direct acting solenoid valves are available in normally open, normally closed, and universal operating modes. They range from 1/8” to ¼” port sizes with orifice sizes of 3/64” to ¼”. These sturdy construction valves are designed to handle a wide variety of fluids with an operating pressure range of 0 PSI up to 200 PSI. Applications The SV73 series are suitable for a broad range of industrial applications. Typical applications include: General 3 way control of water, oil, and gas Fluid and gas diverting and mixing Pneumatic and hydraulic cylinder actuation Calibration and test stands Pilot plant control loops Economical choice for OEM applications Features Direct acting construction designed for high cycle life Wide selection of construction materials allow for use on a variety of fluids AC and DC solenoid coils in a wide range of standard voltages NEMA4 as standard coil enclosure, NEMA7 explosion proof and others available Pressure ratings of up to 200 psi Mountable in any position
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose 3-Way Direct Acting Solenoid Valves - SV733/734/736 Series - Valcor Engineering Corporation
Springfield, NJ, USA
General Purpose 3-Way Direct Acting Solenoid Valves
SV733/734/736 Series
General Purpose 3-Way Direct Acting Solenoid Valves SV733/734/736 Series
Description These compact 3-way direct acting solenoid valves are available in normally open, normally closed, and universal operating modes. They range from 1/8” to ¼” port sizes with orifice sizes of 3/64” to ¼”. These sturdy construction valves are designed to handle a wide variety of fluids with an operating pressure range of 0 PSI up to 200 PSI. Applications The SV73 series are suitable for a broad range of industrial applications. Typical applications include: General 3 way control of water, oil, and gas Fluid and gas diverting and mixing Pneumatic and hydraulic cylinder actuation Calibration and test stands Pilot plant control loops Economical choice for OEM applications Features Direct acting construction designed for high cycle life Wide selection of construction materials allow for use on a variety of fluids AC and DC solenoid coils in a wide range of standard voltages NEMA4 as standard coil enclosure, NEMA7 explosion proof and others available Pressure ratings of up to 200 psi Mountable in any position

Description

These compact 3-way direct acting solenoid valves are available in normally open, normally closed, and universal operating modes. They range from 1/8” to ¼” port sizes with orifice sizes of 3/64” to ¼”. These sturdy construction valves are designed to handle a wide variety of fluids with an operating pressure range of 0 PSI up to 200 PSI.

Applications

The SV73 series are suitable for a broad range of industrial applications. Typical applications include:

  • General 3 way control of water, oil, and gas
  • Fluid and gas diverting and mixing
  • Pneumatic and hydraulic cylinder actuation
  • Calibration and test stands
  • Pilot plant control loops
  • Economical choice for OEM applications

Features

  • Direct acting construction designed for high cycle life
  • Wide selection of construction materials allow for use on a variety of fluids
  • AC and DC solenoid coils in a wide range of standard voltages
  • NEMA4 as standard coil enclosure, NEMA7 explosion proof and others available
  • Pressure ratings of up to 200 psi
  • Mountable in any position
Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number SV733/734/736 Series
Product Name General Purpose 3-Way Direct Acting Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze; Stainless Steel
Media Water (optional feature); Gas (optional feature); Light Oil; Air (optional feature)
Valve Size 0.12 to 0.25 inch (3.17 to 6.35 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121616040 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 3.94 inch (100.00 mm)
View Details
10-32 Port, Two-Stage Diaphragm Pressure Regulator - PRD3 - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
15 mm Miniature Electronic Valve - E315F-2L - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details