Valcor Engineering Corporation Air Pilot Direct Acting 3-Way Solenoid Valves 70900-39 Series

Description
Description Valcor Nuclear Air Pilot Solenoid Valves are nuclear qualified valves with standard brass bodies and are available in a wide range of voltages and flow capacities. These valves are IEEE 323, 344 & 382 qualified for use inside containment. Application These air pilot solenoid valves are used as pilot operators for Air Operated Valves (AOVs) used in nuclear power plants. In a typical application, these air pilot valves feed and exhaust air pressure to the air actuator of the process valve (AOV) thus opening or closing the process valve. • 1′ NPT port size • Cv values of 6/14 (.42?) • Pressures up to 150 PSIG • Bronze and Stainless steel bodies available • Normally Open/Normally Closed
Datasheet
Description
Description Valcor Nuclear Air Pilot Solenoid Valves are nuclear qualified valves with standard brass bodies and are available in a wide range of voltages and flow capacities. These valves are IEEE 323, 344 & 382 qualified for use inside containment. Application These air pilot solenoid valves are used as pilot operators for Air Operated Valves (AOVs) used in nuclear power plants. In a typical application, these air pilot valves feed and exhaust air pressure to the air actuator of the process valve (AOV) thus opening or closing the process valve. • 1′ NPT port size • Cv values of 6/14 (.42?) • Pressures up to 150 PSIG • Bronze and Stainless steel bodies available • Normally Open/Normally Closed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Pilot Direct Acting 3-Way Solenoid Valves - 70900-39 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Air Pilot Direct Acting 3-Way Solenoid Valves
70900-39 Series
Air Pilot Direct Acting 3-Way Solenoid Valves 70900-39 Series
Description Valcor Nuclear Air Pilot Solenoid Valves are nuclear qualified valves with standard brass bodies and are available in a wide range of voltages and flow capacities. These valves are IEEE 323, 344 & 382 qualified for use inside containment. Application These air pilot solenoid valves are used as pilot operators for Air Operated Valves (AOVs) used in nuclear power plants. In a typical application, these air pilot valves feed and exhaust air pressure to the air actuator of the process valve (AOV) thus opening or closing the process valve. • 1′ NPT port size • Cv values of 6/14 (.42?) • Pressures up to 150 PSIG • Bronze and Stainless steel bodies available • Normally Open/Normally Closed

Description

Valcor Nuclear Air Pilot Solenoid Valves are nuclear qualified valves with standard brass bodies and are available in a wide range of voltages and flow capacities. These valves are IEEE 323, 344 & 382 qualified for use inside containment.

Application

These air pilot solenoid valves are used as pilot operators for Air Operated Valves (AOVs) used in nuclear power plants. In a typical application, these air pilot valves feed and exhaust air pressure to the air actuator of the process valve (AOV) thus opening or closing the process valve.

• 1″ NPT port size

• Cv values of 6/14 (.42?)

• Pressures up to 150 PSIG

• Bronze and Stainless steel bodies available

• Normally Open/Normally Closed

Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number 70900-39 Series
Product Name Air Pilot Direct Acting 3-Way Solenoid Valves
Valve Type Control Valve; Solenoid
Media Air
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Operated Bellows Solenoid Valve - PS - Plast-O-Matic Valves, Inc.
Specs
Valve Type Solenoid
Primary Material PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Media Acids, Caustics, Chlorine Solutions
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-34-GA 7X9X2 ODF 10' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
15mm MICROSOL IS - 01-311P-00-H0+H010014+AWD - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details