Valcor Engineering Corporation General Purpose 2-Way Piloted Diaphragm Solenoid Valves SV327/427 Series

Description
Description These 2-way piloted piston operated solenoid valves are capable of operating at zero differential pressure. Available in normally closed and normally open operating modes, they range from 1” to 2” port sizes with orifice sizes of 1” to 1 ¼”, and pressures from 0 to 125 psi. Available in both brass and stainless steel constructions with optional seal materials, these high flow valves are designed to handle a wide range of gases and fluids. Applications The SV327 & SV427 series are suitable for a broad range of industrial applications. Typical applications include: Differential pressures down to zero psi Tank drain valves General on-off control of water, oil, and gas Process control and production piping Gas and liquid distribution systems Economical choice for OEM applications Features Zero differential pilot operated construction Wide selection of construction materials allow for use on a variety of fluids AC and DC solenoid coils in a wide range of standard voltages Conduit as standard coil enclosure, NEMA4 as an option Pressure rating of up to 125 psi Cv rating of up to 28
Datasheet
Description
Description These 2-way piloted piston operated solenoid valves are capable of operating at zero differential pressure. Available in normally closed and normally open operating modes, they range from 1” to 2” port sizes with orifice sizes of 1” to 1 ¼”, and pressures from 0 to 125 psi. Available in both brass and stainless steel constructions with optional seal materials, these high flow valves are designed to handle a wide range of gases and fluids. Applications The SV327 & SV427 series are suitable for a broad range of industrial applications. Typical applications include: Differential pressures down to zero psi Tank drain valves General on-off control of water, oil, and gas Process control and production piping Gas and liquid distribution systems Economical choice for OEM applications Features Zero differential pilot operated construction Wide selection of construction materials allow for use on a variety of fluids AC and DC solenoid coils in a wide range of standard voltages Conduit as standard coil enclosure, NEMA4 as an option Pressure rating of up to 125 psi Cv rating of up to 28
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose 2-Way Piloted Diaphragm Solenoid Valves - SV327/427 Series - Valcor Engineering Corporation
Springfield, NJ, USA
General Purpose 2-Way Piloted Diaphragm Solenoid Valves
SV327/427 Series
General Purpose 2-Way Piloted Diaphragm Solenoid Valves SV327/427 Series
Description These 2-way piloted piston operated solenoid valves are capable of operating at zero differential pressure. Available in normally closed and normally open operating modes, they range from 1” to 2” port sizes with orifice sizes of 1” to 1 ¼”, and pressures from 0 to 125 psi. Available in both brass and stainless steel constructions with optional seal materials, these high flow valves are designed to handle a wide range of gases and fluids. Applications The SV327 & SV427 series are suitable for a broad range of industrial applications. Typical applications include: Differential pressures down to zero psi Tank drain valves General on-off control of water, oil, and gas Process control and production piping Gas and liquid distribution systems Economical choice for OEM applications Features Zero differential pilot operated construction Wide selection of construction materials allow for use on a variety of fluids AC and DC solenoid coils in a wide range of standard voltages Conduit as standard coil enclosure, NEMA4 as an option Pressure rating of up to 125 psi Cv rating of up to 28

Description

These 2-way piloted piston operated solenoid valves are capable of operating at zero differential pressure. Available in normally closed and normally open operating modes, they range from 1” to 2” port sizes with orifice sizes of 1” to 1 ¼”, and pressures from 0 to 125 psi. Available in both brass and stainless steel constructions with optional seal materials, these high flow valves are designed to handle a wide range of gases and fluids.

Applications

The SV327 & SV427 series are suitable for a broad range of industrial applications. Typical applications include:

  • Differential pressures down to zero psi
  • Tank drain valves
  • General on-off control of water, oil, and gas
  • Process control and production piping
  • Gas and liquid distribution systems
  • Economical choice for OEM applications

Features

  • Zero differential pilot operated construction
  • Wide selection of construction materials allow for use on a variety of fluids
  • AC and DC solenoid coils in a wide range of standard voltages
  • Conduit as standard coil enclosure, NEMA4 as an option
  • Pressure rating of up to 125 psi
  • Cv rating of up to 28
Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number SV327/427 Series
Product Name General Purpose 2-Way Piloted Diaphragm Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze; Stainless Steel
Media Water (optional feature); Gas (optional feature); Steam (optional feature); Light Oil; Air (optional feature)
Valve Size 1.00 to 2.00 inch (25.40 to 50.80 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatic Pressure Regulators - 1259948 - RS Components, Ltd.
Specs
Media Air
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 11.60 to 290.08 psi (8.17 to 204 m H2O)
View Details
Air solenoid valve - CPE24-M3H-5L-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers