Valcor Engineering Corporation Solenoid Valves, 2-Way Direct Acting V5000 Series

Description
Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.) Application Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present. • 2-Way Shutoff • Gate-type Design, Floating Seal • Pressures of 0-1200 PSIG Max • .34 lbs (approx.) • Normally Open/Normally Closed
Description
Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.) Application Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present. • 2-Way Shutoff • Gate-type Design, Floating Seal • Pressures of 0-1200 PSIG Max • .34 lbs (approx.) • Normally Open/Normally Closed
Datasheet
Datasheet Summary
Powered by GS/AI

The Valcor V5000 Series is a 2-way direct acting solenoid valve designed for controlling the flow of aviation fuels, non-corrosive gases, and non-aeromatic hydraulic fluids. It operates in normally closed or normally open configurations, utilizing a plunger and coil assembly to control flow. When energized, the coil generates an electromagnetic field that lifts the plunger, allowing flow through the valve. The valve features a lightweight design at approximately 0.34 lbs and operates effectively within a temperature range of -65°F to +250°F. The V5000 Series supports an operating pressure of 0-1200 PSIG, with a proof pressure of 1500 PSIG and a burst pressure of 3000 PSIG. It has low internal leakage rates, with a maximum of 0.5 cc/hr for liquid and 15 scc/min for gas. The valve requires a voltage supply between 18 to 30 VDC and has a low current draw, with a maximum of 1.07 amps at 30 VDC. It is rated for 20,000 life cycles and does not require a minimum operating pressure for tight sealing. This valve is suitable for applications in aircraft, including APUs and engines, where reliability and performance under varying conditions are critical.

Datasheet Summary
Powered by GS/AI

The Valcor V5000 Series is a 2-way direct acting solenoid valve designed for controlling the flow of aviation fuels, non-corrosive gases, and non-aeromatic hydraulic fluids. It operates in normally closed or normally open configurations, utilizing a plunger and coil assembly to control flow. When energized, the coil generates an electromagnetic field that lifts the plunger, allowing flow through the valve. The valve features a lightweight design at approximately 0.34 lbs and operates effectively within a temperature range of -65°F to +250°F. The V5000 Series supports an operating pressure of 0-1200 PSIG, with a proof pressure of 1500 PSIG and a burst pressure of 3000 PSIG. It has low internal leakage rates, with a maximum of 0.5 cc/hr for liquid and 15 scc/min for gas. The valve requires a voltage supply between 18 to 30 VDC and has a low current draw, with a maximum of 1.07 amps at 30 VDC. It is rated for 20,000 life cycles and does not require a minimum operating pressure for tight sealing. This valve is suitable for applications in aircraft, including APUs and engines, where reliability and performance under varying conditions are critical.

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves, 2-Way Direct Acting - V5000 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Solenoid Valves, 2-Way Direct Acting
V5000 Series
Solenoid Valves, 2-Way Direct Acting V5000 Series
Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.) Application Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present. • 2-Way Shutoff • Gate-type Design, Floating Seal • Pressures of 0-1200 PSIG Max • .34 lbs (approx.) • Normally Open/Normally Closed

Description

Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.)

Application

Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present.

• 2-Way Shutoff

• Gate-type Design, Floating Seal

• Pressures of 0-1200 PSIG Max

• .34 lbs (approx.)

• Normally Open/Normally Closed

Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number V5000 Series
Product Name Solenoid Valves, 2-Way Direct Acting
Valve Type Control Valve; Solenoid; Shut Off
Media Gas; Gasoline / Diesel Fuel; Hydraulic; Aviation Fuels, Non-Corrosive Gases
Maximum Pressure 1200.00 psi (845 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Self-Closing Vacuum Breakers - VB - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Anti-Siphon
Primary Material PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Media Corrosive, Ultra-Pure Liquids
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-27-0/100 - Parker Sporlan Division
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
32mm BACOSOL - 04-211-209-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details