Valcor Engineering Corporation Diaphragm Isolated and PTFE 2-Way Direct Acting Solenoid Valves SV81 Series

Description
The SV81 series are direct acting, 2-way, normally closed solenoid valves that utilize a bellows type PTFE diaphragm to seal on a PTFE seat. As a result, this valve series is capable of handling a wide variety of corrosive or high purity media by isolating all metallic components from the media. The direct acting construction yields positive shifting and reliable operations. Applications The SV81 series diaphragm isolation valve is suitable for a broad range of applications, including: · Bottle filling · Waste water handling · Chemical mixing/dispensing · Laboratory equipment Features · PTFE isolation construction for high purity processes · Handles aggressive fluids · No minimum pressure required · 40 PSI liquid pressure capability · Large Cv of 3.1
Datasheet
Description
The SV81 series are direct acting, 2-way, normally closed solenoid valves that utilize a bellows type PTFE diaphragm to seal on a PTFE seat. As a result, this valve series is capable of handling a wide variety of corrosive or high purity media by isolating all metallic components from the media. The direct acting construction yields positive shifting and reliable operations. Applications The SV81 series diaphragm isolation valve is suitable for a broad range of applications, including: · Bottle filling · Waste water handling · Chemical mixing/dispensing · Laboratory equipment Features · PTFE isolation construction for high purity processes · Handles aggressive fluids · No minimum pressure required · 40 PSI liquid pressure capability · Large Cv of 3.1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Isolated and PTFE 2-Way Direct Acting Solenoid Valves - SV81 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Diaphragm Isolated and PTFE 2-Way Direct Acting Solenoid Valves
SV81 Series
Diaphragm Isolated and PTFE 2-Way Direct Acting Solenoid Valves SV81 Series
The SV81 series are direct acting, 2-way, normally closed solenoid valves that utilize a bellows type PTFE diaphragm to seal on a PTFE seat. As a result, this valve series is capable of handling a wide variety of corrosive or high purity media by isolating all metallic components from the media. The direct acting construction yields positive shifting and reliable operations. Applications The SV81 series diaphragm isolation valve is suitable for a broad range of applications, including: · Bottle filling · Waste water handling · Chemical mixing/dispensing · Laboratory equipment Features · PTFE isolation construction for high purity processes · Handles aggressive fluids · No minimum pressure required · 40 PSI liquid pressure capability · Large Cv of 3.1

The SV81 series are direct acting, 2-way, normally closed solenoid valves that utilize a bellows type PTFE diaphragm to seal on a PTFE seat. As a result, this valve series is capable of handling a wide variety of corrosive or high purity media by isolating all metallic components from the media. The direct acting construction yields positive shifting and reliable operations.

Applications

The SV81 series diaphragm isolation valve is suitable for a broad range of applications, including:

· Bottle filling

· Waste water handling

· Chemical mixing/dispensing

· Laboratory equipment

Features

· PTFE isolation construction for high purity processes

· Handles aggressive fluids

· No minimum pressure required

· 40 PSI liquid pressure capability

· Large Cv of 3.1

Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number SV81 Series
Product Name Diaphragm Isolated and PTFE 2-Way Direct Acting Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material PTFE
Media Water; Gas; Chemical
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 40.00 psi (28.15 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Control Pinch Valves // Series 5800 -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Cast Iron
Connection Description BoltFlange
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369005 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 5.39 inch (137.00 mm)
View Details
Solenoid Valves - 5000006944-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details