Valcor Engineering Corporation Datasheets for Positive Displacement Valves
Positive displacement valves are precision dispensing devices designed to provide precise fluid dispensation depending on applications. They function by opening quickly, releasing product, and closing again.
Positive Displacement Valves: Learn more
| Product Name | Notes |
|---|---|
| The SV104 series is an all PTFE wetted parts metering pump designed to handle liquids to 250°F. Variable flow adjustment is accomplished via a solid stat speed controller that provides... | |
| The SV500 series dispensing pump is a solenoid operated piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the... | |
| The SV515 series dispensing pump is a solenoid operated piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the... | |
| The SV525 series dispensing pump is a solenoid operated piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the... | |
| The SV560 series dispensing pump is a solenoid operated piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the... | |
| The SV603 series dispensing pump is a solenoid operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke... | |
| The SV653 series dispensing pump is a solenoid operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke... | |
| The SV673 series dispensing pump is a pneumatically operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke... |