Valcor Engineering Corporation Datasheets for Cryogenic Equipment
Cryogenic equipment produces or is used in the production of very low temperature materials or processes.
Cryogenic Equipment: Learn more
| Product Name | Notes |
|---|---|
| The SV91 series is a 2-way, direct acting, floating-seal design solenoid valve for control of cryogenic fluids down to -454°F. It is available in normally closed and normally open configurations. | |
| The SV95 series is a direct acting 2-way normally closed solenoid valve designed to handle cryogenic fluids and gases down to -345°F. This series employs PTFE plunger guides which help... | |
| The SV97 series is a direct acting 2-way normally closed solenoid valve designed to handle cryogenic fluids and gases down to -320°F. This series employs PTFE plunger guides, which help... |