Valcor Engineering Corporation Instrument Class Direct Acting Solenoid Valves, Surface Mount SV74SM Series

Description
The SV74SM series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide variety of corrosive or high purity media by isolating all metallic components from the media. Additionally, this series is designed to be surface mounted to the user’s manifold block yielding an integral flow control design that eliminates the need for piping or tubing. This compact series is direct acting, which yields positive shifting and reliable operation. Optional materials, including PEEK and Kel-F, are available as a body material. Applications The SV74SM series diaphragm isolation valves are suitable for a broad range of applications, including: · Ink jet printers · Chromatography · Clinical or chemical analyzer · Chemical mixing/dispensing · Laboratory equipment Features · Diaphragm isolation construction for high purity processes · Handles corrosive and aggressive fluids · Compact low dead volume designs · Low power consumption solenoids · Direct acting · Long life expectancy
Datasheet
Description
The SV74SM series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide variety of corrosive or high purity media by isolating all metallic components from the media. Additionally, this series is designed to be surface mounted to the user’s manifold block yielding an integral flow control design that eliminates the need for piping or tubing. This compact series is direct acting, which yields positive shifting and reliable operation. Optional materials, including PEEK and Kel-F, are available as a body material. Applications The SV74SM series diaphragm isolation valves are suitable for a broad range of applications, including: · Ink jet printers · Chromatography · Clinical or chemical analyzer · Chemical mixing/dispensing · Laboratory equipment Features · Diaphragm isolation construction for high purity processes · Handles corrosive and aggressive fluids · Compact low dead volume designs · Low power consumption solenoids · Direct acting · Long life expectancy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrument Class Direct Acting Solenoid Valves, Surface Mount - SV74SM Series - Valcor Engineering Corporation
Springfield, NJ, USA
Instrument Class Direct Acting Solenoid Valves, Surface Mount
SV74SM Series
Instrument Class Direct Acting Solenoid Valves, Surface Mount SV74SM Series
The SV74SM series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide variety of corrosive or high purity media by isolating all metallic components from the media. Additionally, this series is designed to be surface mounted to the user’s manifold block yielding an integral flow control design that eliminates the need for piping or tubing. This compact series is direct acting, which yields positive shifting and reliable operation. Optional materials, including PEEK and Kel-F, are available as a body material. Applications The SV74SM series diaphragm isolation valves are suitable for a broad range of applications, including: · Ink jet printers · Chromatography · Clinical or chemical analyzer · Chemical mixing/dispensing · Laboratory equipment Features · Diaphragm isolation construction for high purity processes · Handles corrosive and aggressive fluids · Compact low dead volume designs · Low power consumption solenoids · Direct acting · Long life expectancy

The SV74SM series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide variety of corrosive or high purity media by isolating all metallic components from the media. Additionally, this series is designed to be surface mounted to the user’s manifold block yielding an integral flow control design that eliminates the need for piping or tubing. This compact series is direct acting, which yields positive shifting and reliable operation. Optional materials, including PEEK and Kel-F, are available as a body material.

Applications

The SV74SM series diaphragm isolation valves are suitable for a broad range of applications, including:

· Ink jet printers

· Chromatography

· Clinical or chemical analyzer

· Chemical mixing/dispensing

· Laboratory equipment

Features

· Diaphragm isolation construction for high purity processes

· Handles corrosive and aggressive fluids

· Compact low dead volume designs

· Low power consumption solenoids

· Direct acting

· Long life expectancy

Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number SV74SM Series
Product Name Instrument Class Direct Acting Solenoid Valves, Surface Mount
Valve Type Control Valve; Solenoid
Primary Material PEEK (optional feature); PTFE; KEL-F
Media Corrosive and High Purity Media; Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Operated Bellows Solenoid Valve - PS - Plast-O-Matic Valves, Inc.
Specs
Valve Type Solenoid
Primary Material PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Media Acids, Caustics, Chlorine Solutions
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - EBQE BODY 3VX4X2 ODF - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.38 inch (9.52 mm)
View Details
22mm INTERSOL - 09-221I-01830+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.07 inch (1.80 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details