Valcor Engineering Corporation Solenoid Valves, 2-Way Direct Acting V57200 Series

Description
Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.) Application Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present. • 2-Way Shutoff, Plug-In design • Temperature range of -65°F to +450°F • Pressures of 50-3500 PSIG Max • Normally Open/Normally Closed • Contact Valcor for configuration options
Datasheet
Description
Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.) Application Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present. • 2-Way Shutoff, Plug-In design • Temperature range of -65°F to +450°F • Pressures of 50-3500 PSIG Max • Normally Open/Normally Closed • Contact Valcor for configuration options
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves, 2-Way Direct Acting - V57200 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Solenoid Valves, 2-Way Direct Acting
V57200 Series
Solenoid Valves, 2-Way Direct Acting V57200 Series
Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.) Application Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present. • 2-Way Shutoff, Plug-In design • Temperature range of -65°F to +450°F • Pressures of 50-3500 PSIG Max • Normally Open/Normally Closed • Contact Valcor for configuration options

Description

Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being affected by contamination. Valcor also manufactures poppet (plunger) style valves that use soft seats (such as PTFE, rubber, nylon, etc.)

Application

Valcor valves are used in aircraft (fixed wing and rotorcraft), missiles, spacecraft and launch vehicles. Our valves are designed for those environments where high vibration, large temperature extremes and corrosive fluids are present.

• 2-Way Shutoff, Plug-In design

• Temperature range of -65°F to +450°F

• Pressures of 50-3500 PSIG Max

• Normally Open/Normally Closed

• Contact Valcor for configuration options

Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number V57200 Series
Product Name Solenoid Valves, 2-Way Direct Acting
Valve Type Control Valve; Solenoid; Shut Off
Media Gas; Gasoline / Diesel Fuel; Non-Corrosive Air & Gases; Air; Compressed Air
Maximum Pressure 3500.00 psi (2463 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Expansion Valve - Sporlan - Type M - MSE-25-CP115 7X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A
Valve Size 0.25 inch (6.35 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details
Filter regulator - LFR-M5-D-7-5M-MICRO-H - Festo Corporation
Specs
Primary Material Aluminum
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 145.04 psi (10.21 to 102 m H2O)
View Details