Valcor Engineering Corporation General Purpose 2-Way Piloted Diaphragm Solenoid Valves SV320/420 Series

Description
Description These 2-way piloted diaphragm solenoid valves are designed to operate at zero differential pressure. These sturdy construction valves are capable of handling a wide range of fluids with an operating pressure range of 0 to 200 PSI. Applications The SV320 & SV420 series are suitable for a broad range of industrial applications. Typical applications include: Tank drain valves Differential pressures down to zero PSI Process control and production piping General on-off control of water, oil, and gas Gas and liquid distribution systems Economical choice for OEM applications Features Zero differential pilot operated construction Wide selection of construction materials allow for use on a variety of fluids AC and DC solenoid coils in a wide range of standard voltage NEMA4 as standard coil enclosure, NEMA7 Explosion proof and others available Pressures rating of up to 200 psi Mountable in any position
Datasheet
Description
Description These 2-way piloted diaphragm solenoid valves are designed to operate at zero differential pressure. These sturdy construction valves are capable of handling a wide range of fluids with an operating pressure range of 0 to 200 PSI. Applications The SV320 & SV420 series are suitable for a broad range of industrial applications. Typical applications include: Tank drain valves Differential pressures down to zero PSI Process control and production piping General on-off control of water, oil, and gas Gas and liquid distribution systems Economical choice for OEM applications Features Zero differential pilot operated construction Wide selection of construction materials allow for use on a variety of fluids AC and DC solenoid coils in a wide range of standard voltage NEMA4 as standard coil enclosure, NEMA7 Explosion proof and others available Pressures rating of up to 200 psi Mountable in any position
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose 2-Way Piloted Diaphragm Solenoid Valves - SV320/420 Series - Valcor Engineering Corporation
Springfield, NJ, USA
General Purpose 2-Way Piloted Diaphragm Solenoid Valves
SV320/420 Series
General Purpose 2-Way Piloted Diaphragm Solenoid Valves SV320/420 Series
Description These 2-way piloted diaphragm solenoid valves are designed to operate at zero differential pressure. These sturdy construction valves are capable of handling a wide range of fluids with an operating pressure range of 0 to 200 PSI. Applications The SV320 & SV420 series are suitable for a broad range of industrial applications. Typical applications include: Tank drain valves Differential pressures down to zero PSI Process control and production piping General on-off control of water, oil, and gas Gas and liquid distribution systems Economical choice for OEM applications Features Zero differential pilot operated construction Wide selection of construction materials allow for use on a variety of fluids AC and DC solenoid coils in a wide range of standard voltage NEMA4 as standard coil enclosure, NEMA7 Explosion proof and others available Pressures rating of up to 200 psi Mountable in any position

Description

These 2-way piloted diaphragm solenoid valves are designed to operate at zero differential pressure. These sturdy construction valves are capable of handling a wide range of fluids with an operating pressure range of 0 to 200 PSI.

Applications

The SV320 & SV420 series are suitable for a broad range of industrial applications. Typical applications include:

  • Tank drain valves
  • Differential pressures down to zero PSI
  • Process control and production piping
  • General on-off control of water, oil, and gas
  • Gas and liquid distribution systems
  • Economical choice for OEM applications

Features

  • Zero differential pilot operated construction
  • Wide selection of construction materials allow for use on a variety of fluids
  • AC and DC solenoid coils in a wide range of standard voltage
  • NEMA4 as standard coil enclosure, NEMA7 Explosion proof and others available
  • Pressures rating of up to 200 psi
  • Mountable in any position
Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number SV320/420 Series
Product Name General Purpose 2-Way Piloted Diaphragm Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze; Stainless Steel
Media Water (optional feature); Gas (optional feature); Light Oil
Valve Size 0.38 to 1.50 inch (9.52 to 38.10 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 2 5 4 - 121463030 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 3.15 inch (80.00 mm)
View Details
Ultra-Miniature Diaphragm Vacuum Relief Valve - VRV - Beswick Engineering Co., Inc.
Specs
Valve Type Anti-Siphon
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
2-Way Miniature Pinch Valve - NPV3-1O-04-12 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
Solenoid Valves - 5000009783-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details