Valcor Engineering Corporation Instrument Class Direct Acting Solenoid Valves, Gradient Manifolds SV74GM Series

Description
The SV74GM series gradient valve manifold configuration incorporates Valcor’s compact 2-way normally closed diaphragm isolation solenoid valves into a multi position manifold body. The bidirectional design of the SV74 allows the manifold to have a common pressure port flowing to multiple lines or pressures from multiple ports flowing to a common. Standard construction is equipped with PTFE body and isolation diaphragm. Application The SV74 series gradient valve manifold is suitable for a broad range of applications, including: · Ink jet printers · Chromatography · Clinical or chemical analyzers · Chemical mixing/dispensing · Laboratory equipment Features · Diaphragm isolation construction for high purity processes · Handles corrosive and aggressive fluids · Compact low dead volume design · Bidirectional flow · Low power consumption solenoid · Direct acting construction
Datasheet
Description
The SV74GM series gradient valve manifold configuration incorporates Valcor’s compact 2-way normally closed diaphragm isolation solenoid valves into a multi position manifold body. The bidirectional design of the SV74 allows the manifold to have a common pressure port flowing to multiple lines or pressures from multiple ports flowing to a common. Standard construction is equipped with PTFE body and isolation diaphragm. Application The SV74 series gradient valve manifold is suitable for a broad range of applications, including: · Ink jet printers · Chromatography · Clinical or chemical analyzers · Chemical mixing/dispensing · Laboratory equipment Features · Diaphragm isolation construction for high purity processes · Handles corrosive and aggressive fluids · Compact low dead volume design · Bidirectional flow · Low power consumption solenoid · Direct acting construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrument Class Direct Acting Solenoid Valves, Gradient Manifolds - SV74GM Series - Valcor Engineering Corporation
Springfield, NJ, USA
Instrument Class Direct Acting Solenoid Valves, Gradient Manifolds
SV74GM Series
Instrument Class Direct Acting Solenoid Valves, Gradient Manifolds SV74GM Series
The SV74GM series gradient valve manifold configuration incorporates Valcor’s compact 2-way normally closed diaphragm isolation solenoid valves into a multi position manifold body. The bidirectional design of the SV74 allows the manifold to have a common pressure port flowing to multiple lines or pressures from multiple ports flowing to a common. Standard construction is equipped with PTFE body and isolation diaphragm. Application The SV74 series gradient valve manifold is suitable for a broad range of applications, including: · Ink jet printers · Chromatography · Clinical or chemical analyzers · Chemical mixing/dispensing · Laboratory equipment Features · Diaphragm isolation construction for high purity processes · Handles corrosive and aggressive fluids · Compact low dead volume design · Bidirectional flow · Low power consumption solenoid · Direct acting construction

The SV74GM series gradient valve manifold configuration incorporates Valcor’s compact 2-way normally closed diaphragm isolation solenoid valves into a multi position manifold body. The bidirectional design of the SV74 allows the manifold to have a common pressure port flowing to multiple lines or pressures from multiple ports flowing to a common. Standard construction is equipped with PTFE body and isolation diaphragm.

Application

The SV74 series gradient valve manifold is suitable for a broad range of applications, including:

· Ink jet printers

· Chromatography

· Clinical or chemical analyzers

· Chemical mixing/dispensing

· Laboratory equipment

Features

· Diaphragm isolation construction for high purity processes

· Handles corrosive and aggressive fluids

· Compact low dead volume design

· Bidirectional flow

· Low power consumption solenoid

· Direct acting construction

Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number SV74GM Series
Product Name Instrument Class Direct Acting Solenoid Valves, Gradient Manifolds
Valve Type Control Valve; Solenoid
Primary Material PEEK (optional feature); PTFE; KEL-F
Media Corrosive and Aggressive Fluids; Chemical
Valve Size 0.12 to 0.25 inch (3.17 to 6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Acid Injection Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Exotic Metal
Media Chemical
View Details
22mm MINISOL - 09-311-103-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 3.875
Specs
Primary Material Nylon
Media Air
Maximum Pressure 10.00 psi (7.04 m H2O)
View Details
APCO SmartCHECK Pump Control Valve (CPC) -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Check
View Details