Valcor Engineering Corporation Datasheets for Steam Valves
Steam valves are used to control the flow and pressure level of steam and heated water vapor.
Steam Valves: Learn more
| Product Name | Notes |
|---|---|
| Description The SV85 series is a 3-way, balanced poppet solenoid valve that is capable of handling up to 625 PSI of pressure in the diverting mode of flow. The normally... | |
| Description These 2-way piloted diaphragm solenoid valves are available in normally closed and normally open operating modes. They range from 3/8” to 2” port sizes with orifice sizes of 5/8” | |
| Description These 2-way piloted piston operated solenoid valves are available in normally closed and normally open operating modes. They range from 3/8” to 1 ¼” port sizes with orifice sizes... | |
| Description These 2-way piloted piston operated solenoid valves are capable of operating at zero differential pressure. Available in normally closed and normally open operating modes, they range from 1” to... |