Valcor Engineering Corporation General Purpose 2-Way Direct Acting Solenoid Valves SV61/62 Series

Description
Description The SV61 & SV62 series are direct acting, 2-way normally closed general-purpose solenoid valves. The spring loaded poppet provides positive shifting and bubble tight shut-off when de-energized. Minimal moving parts make these valves dependable and suitable for long life service. Applications The SV61 & SV62 series are suitable for a broad range of light industrial applications. Typical applications include: Vacuum pumps Fuel shut-off Flavor/syrup dispensing Laundry equipment Industrial water control Features Direct acting poppet construction provides tight sealing Brass & polypropylene bodies handle a variety of fluids Wide range of seals for specialty fluids Pressure rating up to 470 PSI (brass construction) Mountable in any position
Datasheet
Description
Description The SV61 & SV62 series are direct acting, 2-way normally closed general-purpose solenoid valves. The spring loaded poppet provides positive shifting and bubble tight shut-off when de-energized. Minimal moving parts make these valves dependable and suitable for long life service. Applications The SV61 & SV62 series are suitable for a broad range of light industrial applications. Typical applications include: Vacuum pumps Fuel shut-off Flavor/syrup dispensing Laundry equipment Industrial water control Features Direct acting poppet construction provides tight sealing Brass & polypropylene bodies handle a variety of fluids Wide range of seals for specialty fluids Pressure rating up to 470 PSI (brass construction) Mountable in any position
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose 2-Way Direct Acting Solenoid Valves - SV61/62 Series - Valcor Engineering Corporation
Springfield, NJ, USA
General Purpose 2-Way Direct Acting Solenoid Valves
SV61/62 Series
General Purpose 2-Way Direct Acting Solenoid Valves SV61/62 Series
Description The SV61 & SV62 series are direct acting, 2-way normally closed general-purpose solenoid valves. The spring loaded poppet provides positive shifting and bubble tight shut-off when de-energized. Minimal moving parts make these valves dependable and suitable for long life service. Applications The SV61 & SV62 series are suitable for a broad range of light industrial applications. Typical applications include: Vacuum pumps Fuel shut-off Flavor/syrup dispensing Laundry equipment Industrial water control Features Direct acting poppet construction provides tight sealing Brass & polypropylene bodies handle a variety of fluids Wide range of seals for specialty fluids Pressure rating up to 470 PSI (brass construction) Mountable in any position

Description

The SV61 & SV62 series are direct acting, 2-way normally closed general-purpose solenoid valves. The spring loaded poppet provides positive shifting and bubble tight shut-off when de-energized. Minimal moving parts make these valves dependable and suitable for long life service.

Applications

The SV61 & SV62 series are suitable for a broad range of light industrial applications. Typical applications include:

  • Vacuum pumps
  • Fuel shut-off
  • Flavor/syrup dispensing
  • Laundry equipment
  • Industrial water control

Features

  • Direct acting poppet construction provides tight sealing
  • Brass & polypropylene bodies handle a variety of fluids
  • Wide range of seals for specialty fluids
  • Pressure rating up to 470 PSI (brass construction)
  • Mountable in any position
Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number SV61/62 Series
Product Name General Purpose 2-Way Direct Acting Solenoid Valves
Valve Type Control Valve; Poppet; Solenoid
Primary Material Brass / Bronze (optional feature); PP
Media Water (optional feature); Gas (optional feature)
Valve Size 0.06 to 0.25 inch (1.59 to 6.35 mm)
Maximum Pressure 250.00 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Thermal Shut-off Ball Valve | Fire Safety Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Ball; Shut Off
Primary Material Stainless Steel; Steel
Media Ammonia, Gas, Liquefied Gas, Methanol, Oil, Combustible Gas/Liquid
View Details
High Flow Rate Spring Loaded Lead Free Brass Check Valve - 100712LF-1/2 - Bonomi North America, Inc.
Specs
Valve Type Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details
Air Actuated Ball Valve - ABV - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
Primary Material PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Valve Size 0.50 to 1.25 inch (12.70 to 31.75 mm)
View Details